EN
  • EN
  • DE

LPC1224FBD48/101,1

Part No LPC1224FBD48/101,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP / MCU 32-bit ARM Cortex M0 RISC 32KB Flash 3.3V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1200
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 45MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 779957-LPC1224FBD48/101,1
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1224
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1224FBD48/101,1 CAD Model

Description

NXP LPC1224FBD48/101,1 Microcontroller

The NXP LPC1224FBD48/101,1 is a feature-rich microcontroller that belongs to the LPC1200 series, designed for embedded applications requiring low power consumption and high-performance processing. This microcontroller is ideal for a wide range of industrial, consumer, and general-purpose applications.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 33 MHz.
  • Memory: Comes with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for code storage and efficient data management.
  • Digital Peripherals: Includes multiple 32-bit timers, an SSP (Synchronous Serial Port), a UART (Universal Asynchronous Receiver/Transmitter), and an I2C-bus interface for serial communication.
  • GPIO: Features up to 36 General-Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors, offering versatility in interfacing with external components.
  • Power Efficiency: Designed with energy efficiency in mind, it features an integrated power control system with a deep power-down mode to minimize power consumption.
  • Package: Available in a compact 48-pin LQFP package, making it suitable for space-constrained applications.
  • ADC: Equipped with an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Clock System: Includes an internal oscillator and a PLL for precise clock generation, supporting various system clock speeds.
  • Debugging and Programming: Features in-system programming (ISP) and in-application programming (IAP) capabilities, along with a serial wire debug (SWD) interface for streamlined development.

The LPC1224FBD48/101,1 microcontroller is supported by a robust development ecosystem, including software libraries, development boards, and a wide range of integrated development environments (IDEs). This ensures that developers can rapidly prototype and deploy their applications with minimal overhead.

Applications:

With its versatile feature set, the LPC1224FBD48/101,1 is well-suited for applications such as industrial control systems, sensor hubs, motor control, alarm systems, and small-scale automation projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0552 $50.5520
25+ $4.1479 $103.6975
38+ $4.0183 $152.6954
52+ $3.8887 $202.2124
67+ $3.7590 $251.8530
90+ $3.3702 $303.3180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess