EN
  • EN
  • DE

LPC2132FBD64/01,11

Part No LPC2132FBD64/01,11
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Not For New Designs
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 47
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC2132
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935281772118
Standard Package 1,500
Win Source Part Number 1319988-LPC2132FBD64/01,11
Ultra Librarian 3D Model Ultra Librarian LPC2132FBD64/01,11 CAD Model

Description

NXP LPC2132FBD64/01,11 Microcontroller

The NXP LPC2132FBD64/01,11 is a powerful microcontroller that is part of the widely acclaimed LPC2100 family, designed to offer a high-performance solution for embedded systems. This microcontroller is based on a 32-bit ARM7TDMI-S CPU, which ensures efficient processing and control for a variety of applications, ranging from industrial control systems to communication gateways, and embedded utilities.

The LPC2132FBD64/01,11 is equipped with 256 KB of on-chip Flash memory and 16 KB of static RAM, providing ample space for code storage and data handling. These resources enable the development of complex and memory-intensive applications without the need for additional external memory components, thus reducing system complexity and cost.

One of the key features of this microcontroller is its 64-pin LQFP (Low-profile Quad Flat Package), which offers a compact footprint while still providing an abundance of I/O options for interfacing with other components in a system. The packaging is designed for easy PCB mounting and is suitable for space-constrained applications.

The LPC2132FBD64/01,11 supports a range of serial communication interfaces, including two UARTs, two I2C-bus interfaces, and two SPI/SSP (Synchronous Serial Port) interfaces. This versatility allows for easy integration into communication-centric applications, such as protocol converters or serial device controllers.

For timing-sensitive applications, the microcontroller features multiple 32-bit timers, a Real-Time Clock, and Watchdog Timer, ensuring precise time management and system reliability. Additionally, the device provides multiple PWM (Pulse Width Modulation) channels for motor control and other applications requiring accurate pulse generation.

The device operates on a 3.3V power supply, with an available I/O configuration for 5V tolerant inputs, which is critical for mixed-voltage systems and for ensuring compatibility with legacy peripherals. The LPC2132FBD64/01,11 also includes power-saving modes such as Idle and Power-down, which are essential for battery-operated or energy-sensitive designs.

In summary, the NXP LPC2132FBD64/01,11 microcontroller is a robust, versatile, and cost-effective solution that is ideal for a wide range of applications. Its integration of memory, communication interfaces, and I/O options in a compact package makes it a go-to choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7801 $54.4607
16+ $6.3837 $102.1392
25+ $6.1842 $154.6050
34+ $5.9847 $203.4798
44+ $5.7853 $254.5532
58+ $5.1868 $300.8344
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess