EN
  • EN
  • DE

LPC2136FBD64/01

Part No LPC2136FBD64/01
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case LQFP64
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 714917-LPC2136FBD64/01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2136FBD64/01 CAD Model

Description

NXP LPC2136FBD64/01 Microcontroller Overview

The NXP LPC2136FBD64/01 is a robust microcontroller designed for embedded applications requiring a high-performance yet cost-effective solution. This microcontroller is part of the widely acclaimed LPC2100 family, which is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support that combines the high performance of an ARM core with the functionality and ease of use of NXP's peripheral interfaces.

The LPC2136FBD64/01 comes with 256 KB of on-chip Flash memory, providing ample space for most applications, and 16 KB of SRAM, ensuring smooth operation and data handling. It operates with a frequency of up to 60 MHz, which gives it the computational power to handle complex algorithms and tasks efficiently.

This microcontroller is designed with versatility in mind, featuring multiple 32-bit timers, an improved Vectored Interrupt Controller (VIC), an integrated 10-bit ADC, and multiple serial communication interfaces such as UART, SPI, and I2C. These features make it ideal for industrial control, medical systems, access control, and point-of-sale applications.

The LPC2136FBD64/01 also boasts a robust set of system control functions including a PLL for CPU clock generation, a Power Control module for power optimization, and a versatile Pin Connect Block for signal multiplexing and pin configuration. The inclusion of an In-System Programming (ISP) and In-Application Programming (IAP) capability means that the flash memory can be updated with new firmware while the microcontroller is installed in the end product, providing a flexible and convenient method for firmware upgrades.

The package type for this microcontroller is a low-profile 64-pin LQFP, which is ideal for space-constrained applications. The LPC2136FBD64/01 operates at a voltage range of 3.0V to 3.6V, striking a balance between power efficiency and signal integrity.

Overall, the NXP LPC2136FBD64/01 is a powerful and reliable microcontroller that offers a rich set of features and a high level of integration to meet the requirements of a wide range of applications. Its combination of processing power, memory capacity, and extensive peripheral set ensures that it remains a popular choice for designers looking for a scalable and flexible microcontroller solution.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3235 $51.6175
12+ $8.4706 $101.6472
19+ $8.2059 $155.9121
26+ $7.9412 $206.4712
33+ $7.6765 $253.3245
44+ $6.8824 $302.8256
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess