EN
  • EN
  • DE

LPC2220FET144

Part No LPC2220FET144
Manufacturer NXP / Nexperia
Description 16/32-bit ARM microcontrollers; flashless with 64 kB, with 10-bit ADC and external memory interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204148-LPC2220FET144
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2220FET144 CAD Model

Description

The LPC2220FET144 is a high-performance microcontroller unit (MCU) from NXP Semiconductors designed to cater to a wide range of embedded applications. This MCU is part of the LPC2200 series, which is renowned for its advanced features and capabilities that make it an ideal choice for industrial control, medical systems, and automotive applications.

Key Features

  • Core: The heart of the LPC2220FET144 is a 16/32-bit ARM7TDMI-S CPU which offers a perfect balance between performance and power consumption, making it suitable for applications where efficiency is paramount.
  • Memory: It comes equipped with 256 KB of on-chip high-speed Flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Speed: The MCU operates at frequencies of up to 60 MHz, delivering the processing power needed for complex tasks and algorithms.
  • I/O Ports: With up to 144 GPIO (General Purpose Input/Output) pins, the LPC2220FET144 offers versatile options for interfacing with peripherals and other devices.
  • Advanced Peripherals: A rich set of peripherals is integrated, including multiple serial interfaces (UART, I2C, SPI), timers, an ADC (Analog to Digital Converter), and more.

Connectivity and Expansion

The LPC2220FET144 provides a variety of connectivity options for expanded functionality. It supports multiple serial communication protocols, which are essential for modern embedded systems requiring communication with other devices or networks.

Reliability and Power Efficiency

NXP's focus on reliability is evident in the LPC2220FET144's design, which includes features like a Vectored Interrupt Controller for fast and efficient handling of interrupts, and a watchdog timer to ensure system stability. The microcontroller's power-saving modes and the ability to selectively power down peripherals help in reducing overall power consumption, crucial for battery-operated devices.

Package and Support

The LPC2220FET144 comes in a compact 144-LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications. NXP also provides extensive support for the LPC2200 series, including development tools, software libraries, and a strong community forum for troubleshooting and knowledge sharing.

In summary, the LPC2220FET144 MCU is a powerful, versatile, and reliable solution for any designer looking to create sophisticated and efficient embedded systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9466 $69.7330
11+ $11.4437 $125.8807
16+ $11.0857 $177.3712
22+ $10.7288 $236.0336
28+ $10.3707 $290.3796
38+ $9.2978 $353.3164
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess