EN
  • EN
  • DE

LPC3240FET296/01,5

Part No LPC3240FET296/01,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 296TFBGA / MCU 16-bit/32-bit ARM926EJ-S RISC ROMLess 1.2V/1.8V/2.5V/3.3V 296-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC3200
Packaging Tray
Core Processor ARM9
Core Size 16/32-Bit
Speed 266MHz
Connectivity EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals DMA, I2S, Motor Control PWM, PWM, WDT
Number of I/O 51
Program Memory Type ROMless
RAM Size 256K x 8
Supply Voltage 0.9 V ~ 3.6 V
Data Converters A/D 3x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 296-TFBGA
Manufacturer Package 296-TFBGA (15x15)
Win Source Part Number 780012-LPC3240FET296/01,5
Popularity Medium
Supply and Demand Status Limited
Family Name LPC3240
Introduction Date February 02, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LPC3240FET296/01,5 CAD Model

Description

The NXP LPC3240FET296/01,5 is a robust microcontroller that is part of the LPC3200 family, designed to offer a versatile range of features for embedded applications. This powerful microcontroller is built around an ARM926EJ-S core, which provides a balanced combination of performance and power efficiency, making it an ideal choice for industrial, automotive, and consumer applications that require reliable operation in demanding environments.

Key Features:

  • Core: ARM926EJ-S CPU with a maximum frequency of up to 266 MHz, supporting DSP instructions and Java acceleration for enhanced computational capabilities.
  • Memory: Includes 96 KB of on-chip SRAM, with a tightly coupled 16 KB instruction cache and 16 KB data cache to ensure swift data processing.
  • Storage: Offers a variety of storage options with an external memory controller that supports NAND Flash, NOR Flash, SRAM, and SDRAM.
  • Connectivity: Features a wide range of connectivity options including USB 2.0 full-speed device/host/OTG, 10/100 Ethernet MAC, and multiple serial interfaces.
  • Graphics: Comes with an integrated LCD controller that supports STN and TFT panels, enabling the creation of visually rich user interfaces.
  • Power Management: Advanced power management unit for dynamic power scaling and reduced power consumption in various modes of operation.
  • Package: Available in a compact 296-ball BGA package, providing a space-efficient solution for PCB designs.

Applications:

The versatility of the LPC3240FET296/01,5 makes it suitable for a wide array of applications, such as:

  • Industrial control systems
  • Automotive navigation and infotainment
  • Medical equipment
  • Home automation and security systems
  • Point-of-sale terminals
  • Networked communication devices

Overall, the NXP LPC3240FET296/01,5 microcontroller stands out for its high level of integration, offering designers the flexibility to develop complex and powerful applications within a single chip solution.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8792 $52.9128
21+ $4.8239 $101.3019
33+ $4.6732 $154.2156
45+ $4.5224 $203.5080
58+ $4.3717 $253.5586
77+ $3.9195 $301.8015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess