EN
  • EN
  • DE

MC33689DPEW

Part No MC33689DPEW
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / Automotive Mirror Control Interface 32-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Active
Applications Automotive Mirror Control
Interface SPI Serial
Voltage - Supply 5.5V ~ 18V
Package / Case 32-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 32-SOIC
Mounting Type Surface Mount
Base Product Number MC33689
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883393-MC33689DPEW
Ultra Librarian 3D Model Ultra Librarian MC33689DPEW CAD Model

Description

The MC33689DPEW is a sophisticated System Basis Chip (SBC) from NXP Semiconductors, designed to provide a comprehensive set of features to meet the demanding requirements of automotive control units. This chip is part of NXP's extensive portfolio of automotive products that emphasize reliability, efficiency, and integration.

Key Features

  • Integrated CAN Interface: The MC33689DPEW comes with a high-speed Controller Area Network (CAN) interface, which is compliant with ISO 11898 standards. This allows for reliable and efficient communication in vehicle networks.
  • Multiple Voltage Regulators: It includes built-in voltage regulators that provide various output voltages for powering the microcontroller and other peripherals within the automotive control unit.
  • Watchdog Timer: A watchdog timer is integrated to ensure the system operates correctly by monitoring the system for software anomalies and resetting the system if necessary.
  • Wake-Up Input: The device features a wake-up input function, allowing the system to be brought out of a low-power mode in response to external events.

Applications

The MC33689DPEW is designed primarily for use in automotive applications. It is suitable for a variety of electronic control units (ECUs) such as engine control, transmission control, body control, and gateway modules. Its robust design is also suitable for other transportation vehicles such as trucks, buses, and heavy machinery that require reliable communication and control systems.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the MC33689DPEW. It is manufactured to meet the stringent requirements of the automotive industry, including extended temperature range operation and resistance to harsh environments. This ensures that the chip can perform reliably in a wide range of automotive conditions, from extreme temperatures to vibrations and electrical disturbances.

Technical Specifications

Feature Specification CAN Interface ISO 11898 Compliant Voltage Regulators Multiple Outputs Watchdog Timer Integrated Wake-Up Input Supported

For engineers and designers seeking a reliable and feature-rich SBC for automotive applications, the MC33689DPEW from NXP represents a robust solution that can streamline system design and enhance overall performance.

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4467 $52.1269
17+ $6.1101 $103.8717
26+ $5.9192 $153.8992
35+ $5.7282 $200.4870
46+ $5.5373 $254.7158
61+ $4.9645 $302.8345
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,865 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess