EN
  • EN
  • DE

MC33907NAER2

Part No MC33907NAER2
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG AUTO APPL 6OUT 48LQFP / - Power Supply, Automotive Applications Voltage Regulator IC 6 Output 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr NXP
Package Tape & Reel
Product Status Active
Applications Power Supply, Automotive Applications
Voltage - Input -1V ~ 40V
Number of Outputs 6
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33907
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926147-MC33907NAER2
Ultra Librarian 3D Model Ultra Librarian MC33907NAER2 CAD Model

Description

The MC33907NAER2 is a state-of-the-art System Basis Chip (SBC) developed by NXP Semiconductors, designed to provide a reliable and efficient power supply and communication interface for automotive electronic control units (ECUs). This product is specifically tailored for use in the demanding automotive environment, offering a robust feature set that caters to the needs of modern vehicles.

Key Features

  • Integrated Power Supply: The MC33907NAER2 includes a range of power supply options with various output voltages, providing flexibility for powering different microcontroller units (MCUs) and sensors.
  • Multiple Communication Channels: It features a high-speed CAN interface for communication within the vehicle network, ensuring fast and reliable data exchange between different ECUs.
  • Enhanced Safety: Safety features are at the core of this SBC, including fail-safe outputs, watchdog timers, and thermal shutdown protection, which contribute to the overall system reliability and compliance with automotive safety standards.
  • Low Power Modes: The device supports multiple low power modes, which are essential for reducing the power consumption of the vehicle's electronic systems when they are not in active use.

Applications

The MC33907NAER2 is ideal for a wide range of automotive applications, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Modules

Technical Specifications

The SBC operates over a wide temperature range and is engineered to withstand the harsh conditions typical of automotive applications. Its technical specifications include:

  • Operating Voltage Range: 5.5V to 27V
  • Multiple Regulated Output Voltages
  • High-Speed CAN Transceiver
  • ISO 26262 Compliance for Functional Safety

Quality and Reliability

NXP's commitment to quality is evident in the MC33907NAER2, which is manufactured to meet the rigorous standards required for automotive-grade components. Its reliability is assured through extensive testing and validation processes, ensuring that it performs to the highest standards even under the most challenging conditions.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7547 $54.0376
19+ $5.5423 $105.3037
28+ $5.3691 $150.3348
39+ $5.1959 $202.6401
50+ $5.0227 $251.1350
67+ $4.5032 $301.7144
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess