EN
  • EN
  • DE

MC56F8247MLH

Part No MC56F8247MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Digital Signal Controller Battery chargers and management | IC MCU 16BIT 48KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 54
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
Date RAM Size 4K x 16
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MC56F8247
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1218815-MC56F8247MLH
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8247MLH CAD Model

Description

Product Overview: NXP MC56F8247MLH

The NXP MC56F8247MLH is a highly integrated digital signal controller (DSC) combining the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This powerful hybrid device is designed to meet the needs of complex and demanding applications such as motor control, industrial control, and power management.

Key Features

  • Core: The MC56F8247MLH features a 32-bit 56800E core that operates at a maximum frequency of 80 MHz, delivering robust processing capabilities for handling advanced algorithms and control tasks.
  • Memory: Equipped with 128 KB of Flash memory and 16 KB of SRAM, this DSC provides ample space for application code and data storage, facilitating efficient system operations.
  • Analog Modules: With integrated analog modules, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, this device ensures precise signal acquisition and processing.
  • Timers: Multiple timers, including PWM modules with up to 8 channels, are available for precise timing and control operations, making it ideal for motor control applications.
  • Communication Interfaces: The MC56F8247MLH offers a variety of communication interfaces such as I2C, SPI, UART, and CAN, providing versatile connectivity options for different system requirements.
  • Operating Conditions: This DSC operates within an extended temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.
  • Package: The device comes in a 64-pin LQFP package, which is suitable for space-constrained applications while allowing for sufficient I/O and connectivity.

Applications

The NXP MC56F8247MLH is an ideal choice for a wide range of applications, including but not limited to:

  • Advanced Motor Control
  • Industrial Automation
  • Power Supply and Management
  • Intelligent Sensing Systems
  • Robotics

With its robust feature set and high level of integration, the MC56F8247MLH DSC from NXP is engineered to enhance system performance, minimize design complexity, and accelerate time-to-market for developers working on cutting-edge industrial and control solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2980 $51.5760
29+ $3.5266 $102.2714
44+ $3.4164 $150.3216
61+ $3.3062 $201.6782
79+ $3.1960 $252.4840
105+ $2.8654 $300.8670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess