EN
  • EN
  • DE

MC56F84789VLL

Part No MC56F84789VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x12b, 16x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Manufacturer Homepage www.nxp.com
Win Source Part Number 732486-MC56F84789VLL
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F84789
Introduction Date February 12, 2012
ECCN 3A991.a.2
Country of Origin China, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC56F84789VLL CAD Model

Description

Introducing the NXP MC56F84789VLL Microcontroller

The NXP MC56F84789VLL microcontroller is a high-performance digital signal controller (DSC) that blends the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This hybrid device is part of the NXP MC56F84xxx series and is particularly suited for advanced motor control, industrial control, and power management applications.

At the heart of the MC56F84789VLL lies a 32-bit DSP core that operates at a frequency of up to 100 MHz. This core is designed to execute complex mathematical algorithms quickly, making it ideal for digital signal processing tasks such as Fast Fourier Transforms (FFTs), digital filtering, and control loop calculations. The device comes with 256 KB of flash memory and 32 KB of RAM, providing ample space for application code and data.

The MC56F84789VLL is equipped with a variety of peripherals that enhance its capabilities for a wide range of applications. These include multiple analog-to-digital converters (ADCs) with high conversion speeds and resolution, providing accurate sensing for real-time control tasks. It also features a flexible set of timers, communication interfaces such as CAN, SPI, I2C, and UART, and a quadrature encoder interface for precise position sensing in motor control applications.

Robustness and reliability are key attributes of the MC56F84789VLL, as it operates within an extended temperature range and includes features such as power-on reset, computer operating properly (COP) watchdog, and a low-voltage detection with reset capability. These features ensure stable operation in harsh environments and contribute to the overall system safety.

For developers, NXP provides comprehensive software and hardware tools to streamline the development process. The MC56F84789VLL is supported by NXP's CodeWarrior development environment, which offers an integrated development environment (IDE) with advanced debugging capabilities, as well as a rich set of libraries and example code to jumpstart application development.

Overall, the NXP MC56F84789VLL microcontroller is a powerful and versatile solution for designers who require a combination of DSP performance and MCU functionality in their embedded systems. Its comprehensive feature set and robust design make it an excellent choice for demanding applications requiring precise control and high reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9205 $69.8410
4+ $28.6528 $114.6112
6+ $27.7574 $166.5444
8+ $26.8620 $214.8960
10+ $25.9666 $259.6660
13+ $23.2804 $302.6452
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess