EN
  • EN
  • DE

MC68HC11E9BCFNE2

Part No MC68HC11E9BCFNE2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 52PLCC  /  HC11 series Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC11
Package Tube
Product Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 2MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 38
Program Memory Type ROMless
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 52-LCC (J-Lead)
Supplier Device Package 52-PLCC (19.1x19.1)
Base Product Number MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935318972574,MC68HC11E9BCFNE2-ND,2832-MC68HC11E9BCFNE2
Standard Package 23
Win Source Part Number 1077616-MC68HC11E9BCFNE2
Ultra Librarian 3D Model Ultra Librarian MC68HC11E9BCFNE2 CAD Model

Description

The MC68HC11E9BCFNE2 is a versatile microcontroller unit (MCU) from NXP Semiconductors, designed for embedded control systems. It is part of the MC68HC11 family, which is well-known for its robust architecture, wide range of features, and ease of use. This MCU is particularly suitable for automotive, industrial, and consumer applications where reliable performance is essential.

Key Features

  • CPU: Based on the HC11 core, it operates at a frequency of up to 3 MHz, providing a balanced trade-off between power consumption and processing speed.
  • Memory: Equipped with 52 KB of ROM, 512 bytes of EEPROM, and 256 bytes of RAM, this MCU offers ample space for program storage and efficient data management.
  • I/O Ports: It includes 38 general-purpose I/O pins, allowing for versatile interfacing with a wide array of peripherals and sensors.
  • Timers: Offers an 8-channel, 8-bit analog-to-digital (A/D) converter, and a sophisticated set of timers/counters for precise event measurement and real-time control.
  • Communication: Features multiple serial interfaces, including an SPI and an asynchronous serial communication interface, facilitating easy data exchange with other devices.
  • Package: Comes in a 52-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint for space-constrained applications.

Applications

The MC68HC11E9BCFNE2's rich feature set and flexible I/O options make it an excellent choice for a variety of applications, including:

  • Automotive control systems
  • Robotics and automation
  • Industrial control systems
  • Consumer electronics
  • Instrumentation and measurement devices

Conclusion

As a powerful and reliable microcontroller, the MC68HC11E9BCFNE2 from NXP stands out for its integration of a broad range of features in a single chip. It is designed to meet the demands of complex embedded systems while maintaining low power consumption and high performance. Whether for automotive, industrial, or consumer applications, this MCU is an ideal choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess