EN
  • EN
  • DE

MC860DECVR50D4R2

Part No MC860DECVR50D4R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 50MHZ 357BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC8xx
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 50MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (2)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 95°C (TA)
Mounting Type Surface Mount
Package / Case 357-BBGA
Supplier Device Package 357-PBGA (25x25)
Additional Interfaces I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Base Product Number MC860
Standard Package 180
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Win Source Part Number 1345776-MC860DECVR50D4R2
Ultra Librarian 3D Model Ultra Librarian MC860DECVR50D4R2 CAD Model

Description

The MC860DECVR50D4R2 is a cutting-edge product from NXP Semiconductors, a global leader in smart and secure connectivity solutions. This product is designed to cater to the demanding needs of the automotive and industrial markets, providing a robust and reliable solution for a variety of applications.

Key Features

  • High-Performance Architecture: At the core of the MC860DECVR50D4R2 lies a high-performance architecture that is optimized for efficient processing and task management, ensuring smooth operation even in the most demanding situations.
  • Advanced Security: Security is a paramount concern in today's connected world, and the MC860DECVR50D4R2 addresses this with advanced security features designed to protect against unauthorized access and tampering.
  • Robust Connectivity: With a range of connectivity options, this product ensures seamless integration with other components and systems, making it a versatile choice for designers and engineers.
  • Energy Efficiency: Energy efficiency is a key consideration in product design, and the MC860DECVR50D4R2 excels in this area, minimizing power consumption without compromising on performance.
  • Durability: Built to withstand the rigors of industrial and automotive environments, this product is both durable and reliable, ensuring long-term performance and stability.

Applications

The MC860DECVR50D4R2 is ideally suited for a wide range of applications, including but not limited to:

  • Advanced driver-assistance systems (ADAS)
  • Automotive infotainment systems
  • Industrial control units
  • Embedded computing systems

Technical Specifications

The MC860DECVR50D4R2 boasts a comprehensive set of technical specifications that make it a top choice for developers. With its robust processing capabilities, extensive memory options, and flexible I/O interfaces, it is designed to meet the stringent requirements of modern embedded systems.

Conclusion

In conclusion, the MC860DECVR50D4R2 from NXP is a superior product that combines performance, security, and efficiency. It is an ideal choice for those looking to develop advanced systems in the automotive and industrial sectors. With NXP's commitment to quality and innovation, the MC860DECVR50D4R2 stands as a testament to their leadership in the semiconductor industry.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess