EN
  • EN
  • DE

MC9S08AW48CFUE

Part No MC9S08AW48CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 64-QFP (14x14)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-QFP
Case / Package 64-QFP (14x14)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935309444557, MC9S08AW48CFUE-ND, 2832-MC9S08AW48CFUE
Quantity per package 420
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883866-MC9S08AW48CFUE
Ultra Librarian 3D Model Ultra Librarian MC9S08AW48CFUE CAD Model

Description

Product Overview: MC9S08AW48CFUE

The MC9S08AW48CFUE is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide array of embedded applications. Built on the HCS08 core, this MCU operates at a maximum frequency of 40 MHz, providing robust processing capabilities for demanding tasks.

Key Features

  • Core: 8-bit HCS08 CPU core, up to 40 MHz
  • Flash Memory: 48 KB of on-chip flash memory
  • RAM: 4 KB of RAM, facilitating efficient data handling
  • EEPROM: 256 Bytes, providing non-volatile storage
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event management
  • Analog-to-Digital Converter: 10-bit ADC with up to 16 channels, enabling accurate analog signal measurement
  • Communication Interfaces: Integrated SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) modules for versatile peripheral connectivity
  • Input/Output: Up to 38 GPIO (General Purpose Input/Output) pins for extensive external interfacing
  • Operating Voltage: 2.7 V to 5.5 V, accommodating a range of power supplies
  • Package: 64-QFP (Quad Flat Package) for a compact footprint

Applications

The MC9S08AW48CFUE is ideal for a variety of applications, including but not limited to industrial control systems, automotive modules, consumer electronics, and smart sensors. Its robust feature set enables developers to implement complex algorithms and control schemes, while its low-power operation ensures efficiency in power-sensitive designs.

Quality and Reliability

NXP's commitment to quality ensures that the MC9S08AW48CFUE meets stringent industry standards for performance and reliability. The MCU is designed to operate under harsh conditions, making it a reliable choice for mission-critical applications where consistent operation is paramount.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MC9S08AW48CFUE, including software libraries, development boards, and integrated development environments (IDEs). This support accelerates the development process and helps bring products to market faster.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5712 $61.2832
26+ $4.5713 $118.8538
40+ $4.4284 $177.1360
54+ $4.2855 $231.4170
70+ $4.1428 $289.9960
94+ $3.7142 $349.1348
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess