EN
  • EN
  • DE

MC9S08LL64CLK

Part No MC9S08LL64CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 64KB Flash 2.5V/3.3V 80-Pin LQFP Tray / IC MCU 8BIT 64KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LCD, LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 788124-MC9S08LL64CLK
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08LL64
Introduction Date November 26, 2009
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08LL64CLK CAD Model

Description

Product Overview: NXP MC9S08LL64CLK Microcontroller

The NXP MC9S08LL64CLK is a highly integrated microcontroller designed to cater to a wide range of applications, with a particular focus on low-power and cost-sensitive solutions. As part of the S08 family, this device is built on a robust HCS08 core that operates at a maximum frequency of 40 MHz, ensuring efficient processing capabilities for complex tasks.

Key Features

  • Core: 8-bit HCS08 Central Processing Unit (CPU) with a maximum speed of 40 MHz, providing a balance of control and efficiency for embedded systems.
  • Memory: Equipped with 64KB of on-chip flash memory and 4KB of RAM, the MC9S08LL64CLK offers ample space for application code and data storage, supporting a wide range of applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, this microcontroller features multiple power-saving modes, including stop and wait modes, to optimize energy consumption.
  • Analog Features: Includes an array of analog components such as an 8-channel 12-bit Analog-to-Digital Converter (ADC), which allows for precise sensor signal acquisition and conversion.
  • Timers: Comes with an enhanced Timer/PWM (Pulse Width Modulation) module that supports a variety of timing and control operations, making it ideal for motor control and other timing-critical applications.
  • Communication Interfaces: Offers multiple communication options with I2C, SCI (Serial Communication Interface), and SPI (Serial Peripheral Interface) modules for flexible connectivity with peripheral devices.
  • Package: Available in an 80-pin LQFP (Low-Profile Quad Flat Package), which provides a compact footprint while allowing for easy integration into a wide range of electronic assemblies.

Applications

The versatility of the MC9S08LL64CLK makes it suitable for a vast array of applications, including but not limited to consumer electronics, industrial control systems, automotive modules, and battery-operated devices. Its rich feature set and low-power capabilities make it an excellent choice for designers who require a reliable and efficient microcontroller for their embedded solutions.

Whether you are developing a smart sensor network, a portable medical device, or a sophisticated home automation system, the NXP MC9S08LL64CLK provides the performance, integration, and efficiency needed to drive innovation and bring products to market quickly and cost-effectively.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5493 $57.7465
11+ $9.4764 $104.2404
17+ $9.1802 $156.0634
23+ $8.8841 $204.3343
30+ $8.5880 $257.6400
39+ $7.6996 $300.2844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess