EN
  • EN
  • DE

MCF52110CEP66

Part No MCF52110CEP66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC 128KB Flash 3.3V 64-Pin QFN Tray / IC MCU 32BIT 128KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF521xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V2
Core Size 32-Bit
Speed 66MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN Exposed Pad (9x9)
Win Source Part Number 788196-MCF52110CEP66
Popularity Medium
Supply and Demand Status Limited
Family Name MCF52110
Introduction Date July 25, 2007
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF52110CEP66 CAD Model

Description

Product Overview: NXP MCF52110CEP66

The NXP MCF52110CEP66 is a high-performance microcontroller that is part of the ColdFire V2 family, designed for embedded applications that require a balance of power and efficiency. This 32-bit MCU is built on the V2 ColdFire core, which is well-regarded for its speed, reliability, and code density, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • Core: The device is powered by a 32-bit V2 ColdFire core, operating at a frequency of up to 66 MHz, delivering robust processing capabilities with low power consumption.
  • Memory: It comes equipped with 128 KB of embedded flash memory and 16 KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: The MCF52110CEP66 offers a range of communication interfaces including UART, I2C, SPI, and CAN, facilitating easy integration with peripherals and other devices.
  • Timer Functions: With multiple timers, including a Real-Time Timer, Programmable Interrupt Timers, and Watchdog Timer, this MCU can handle precise timing operations and system management tasks.
  • Analog Features: It also includes an Analog-to-Digital Converter (ADC) with 12-bit resolution, enabling the MCU to interface with analog sensors and convert their signals for digital processing.
  • Package: The microcontroller is available in a 64-LQFP package, which is suitable for space-constrained applications while still offering good heat dissipation and ease of soldering.

Applications:

The versatility of the NXP MCF52110CEP66 makes it suitable for a broad array of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and smart home automation. Its robust feature set ensures reliable performance for both simple and complex tasks.

Design Support:

NXP provides comprehensive design support for the MCF52110CEP66, including technical documentation, development tools, and software libraries. This ensures a streamlined development process, from initial design to final product deployment.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess