EN
  • EN
  • DE

MCZ33790EGR2

Part No MCZ33790EGR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Automotive Interface 16-SOIC
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MCZ33
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MCZ33790EGR2DKR, MCZ33790EGR2CT, MCZ33790EGR2-ND, MCZ33790EGR2TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926858-MCZ33790EGR2
Ultra Librarian 3D Model Ultra Librarian MCZ33790EGR2 CAD Model

Description

The MCZ33790EGR2 is a sophisticated System Basis Chip (SBC) designed by NXP Semiconductors, renowned for its robust performance in automotive and industrial applications. This integrated circuit is specifically engineered to manage the physical layer of Serial Data Communication Networks within vehicles, making it an indispensable component for modern automotive design.

Key Features

  • Serial Interface: The device supports a serial peripheral interface (SPI) that allows easy communication with microcontrollers.
  • High-Speed Operation: Capable of operating up to 1 Mbps, the MCZ33790EGR2 is designed for high-speed data transfer, ensuring efficient communication between modules.
  • Low Standby Current: With a focus on energy efficiency, this SBC features a low standby current, making it ideal for battery-powered applications.
  • Multiple Operating Modes: It offers various operating modes, including Normal, Sleep, and Stop modes, to optimize power consumption according to system requirements.
  • Integrated Voltage Regulator: The built-in voltage regulator provides a stable supply voltage for the attached microcontroller and other peripherals.
  • Robust Protection Features: Equipped with over-temperature shutdown, short-circuit protection, and loss of ground and supply protections, the MCZ33790EGR2 ensures reliable operation under harsh conditions.

Applications

The MCZ33790EGR2 is ideally suited for a variety of applications within the automotive sector, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Instrument Clusters
  • Climate Control Systems
  • Steering Wheel Functions
  • Seat Positioning Systems

Technical Specifications

Encased in a compact SOIC-8 package, the MCZ33790EGR2 offers a wide operating temperature range from -40°C to 125°C, making it resilient in extreme environments. It also complies with stringent automotive safety standards, ensuring its reliability and safety in vehicular systems.

Ordering Information

The MCZ33790EGR2 is available for order under the part number MCZ33790EGR2. For detailed information on pricing, availability, and ordering, please visit the NXP Semiconductors official website or contact their sales representatives.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2804 $64.9628
16+ $7.6149 $121.8384
24+ $7.3770 $177.0480
33+ $7.1391 $235.5903
42+ $6.9011 $289.8462
57+ $6.1873 $352.6761
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess