EN
  • EN
  • DE

MD7IC2250GNR1

Part No MD7IC2250GNR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP W-CDMA 2GHZ-2.2GHZ TO270
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Frequency 2GHz ~ 2.2GHz
Gain 31dB
RF Type W-CDMA
Voltage - Supply 32V
Test Frequency 2.17GHz
Mounting Type Surface Mount
Package / Case TO-270-14 Variant, Gull Wing
Supplier Device Package TO-270 WB-14 GULL
Base Product Number MD7IC2250
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 884458-MD7IC2250GNR1
Ultra Librarian 3D Model Ultra Librarian MD7IC2250GNR1 CAD Model

Description

Introducing the MD7IC2250GNR1 RF Power Transistor by NXP

The MD7IC2250GNR1 is a state-of-the-art RF power transistor developed by NXP Semiconductors, a leader in high-performance mixed-signal electronics. Designed to deliver exceptional performance, this product is part of the Airfast RF power solutions, renowned for their efficiency and reliability in demanding applications.

This advanced LDMOS transistor is specifically engineered for base station applications in the RF power amplifier field. Operating in the 2200-2500 MHz frequency range, it is perfectly suited for LTE and multi-standard cellular power amplifier modules. The MD7IC2250GNR1 is capable of providing a high output power of 250 W with high gain and efficiency, making it an excellent choice for modern telecommunication infrastructures.

The MD7IC2250GNR1 boasts a rugged design, which ensures it can withstand high mismatch stresses, making it a highly durable and reliable component for any RF power application. It is integrated with NXP's latest High Ruggedness technology, which allows it to deliver consistent performance even under the most strenuous conditions.

The transistor is housed in a compact over-molded plastic package, which not only reduces the overall weight but also enhances thermal performance and accelerates heat dissipation. This packaging, coupled with the transistor's advanced thermal management capabilities, ensures stable operation over a wide range of temperatures and extends the product's lifespan.

NXP's commitment to innovation is evident in the MD7IC2250GNR1's features, such as its excellent linearity and high efficiency, which contribute to a reduction in energy consumption and operational costs. This makes the MD7IC2250GNR1 an environmentally friendly choice that aligns with the green initiatives of modern wireless network providers.

In summary, the MD7IC2250GNR1 from NXP is an indispensable component for any RF power amplifier system, offering robustness, efficiency, and high performance in a compact form factor. It is an ideal solution for enhancing the capabilities of wireless base stations and ensuring seamless communication in our increasingly connected world.

You May Also Be Interested in

Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.3831 $93.3831
2+ $76.6222 $153.2444
3+ $74.2277 $222.6831
4+ $71.8333 $287.3332
5+ $69.4388 $347.1940
6+ $62.2554 $373.5324
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess