EN
  • EN
  • DE

MFRC50001T/0FE

Part No MFRC50001T/0FE
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC MIFARE READER 32SO / NFC/RFID Read/Write 13.56MHz 32-Pin SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 150°C
Case / Package 32-SO
Win Source Part Number 208255-MFRC50001T/0FE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MFRC500
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MFRC50001T/0FE CAD Model

Description

The NXP MFRC50001T/0FE is a highly integrated reader IC for contactless communication at 13.56 MHz. This advanced product is designed to facilitate quick and reliable communication with ISO/IEC 14443 A/MIFARE cards and transponders without the need for direct contact. It stands out in the market for its ease of use and high level of integration, making it an ideal choice for a wide range of applications in the RFID field.

Key Features

  • Highly Integrated: The MFRC50001T/0FE includes all necessary components for a complete reader solution, minimizing the need for external components.
  • ISO/IEC 14443 A Compliant: Ensures compatibility with a wide range of smart cards and RFID tags, providing flexibility in product design and application.
  • MIFARE Support: Specifically designed to work seamlessly with the MIFARE family of cards, allowing for easy integration into existing systems.
  • Antenna Connection: The IC includes an integrated RF transmitter and receiver with an antenna connection, simplifying the design of the RF stage.
  • Serial Interface: Features a serial interface for communication with the host controller, enabling straightforward integration into various systems.
  • Power Management: The device has efficient power management capabilities, ensuring low power consumption for battery-powered applications.

Applications

The NXP MFRC50001T/0FE is versatile and can be used in a variety of applications, including:

  • Access control systems
  • Public transportation terminals
  • Payment systems
  • Identity verification and smart card readers
  • Product authentication

Technical Specifications

The MFRC50001T/0FE operates at a supply voltage range of 4.5V to 5.5V and is available in a small leadless module package (HVQFN32), making it suitable for compact designs. It also features multiple host interfaces, including SPI, I2C, and UART, to cater to various system requirements.

Conclusion

With its robust feature set and compliance with industry standards, the NXP MFRC50001T/0FE is a solid choice for developers and manufacturers looking to incorporate RFID technology into their products. Its ease of integration, coupled with NXP's reputation for quality and performance, makes it a reliable and efficient solution for contactless communication needs.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
ICODE
Lowest to $0.4657
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6467 $58.9401
7+ $16.1204 $112.8428
10+ $15.6166 $156.1660
14+ $15.1128 $211.5792
18+ $14.6091 $262.9638
23+ $13.0978 $301.2494
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess