EN
  • EN
  • DE

MKW30Z160VHM4

Part No MKW30Z160VHM4
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC RF TXRX+MCU BLUETOOTH 32VFQFN  /  IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Package Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -91dBm
Memory Size 160kB Flash, 20kB SRAM
Serial Interfaces I2C, SPI, UART
GPIO 15
Voltage - Supply 1.45V ~ 3.6V
Current - Receiving 6.5mA ~ 15.4mA
Current - Transmitting 8.4mA ~ 18.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number MKW30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names NXPNXPMKW30Z160VHM4,2156-MKW30Z160VHM4,935312095557
Standard Package 490
Win Source Part Number 989572-MKW30Z160VHM4
Ultra Librarian 3D Model Ultra Librarian MKW30Z160VHM4 CAD Model

Description

The NXP MKW30Z160VHM4 is a cutting-edge microcontroller designed for sophisticated applications requiring low power consumption and high performance. This device is part of NXP's Kinetis W series, which is tailored for wireless connectivity and embedded systems within the Internet of Things (IoT) domain.

Key Features

  • Core: At the heart of the MKW30Z160VHM4 is a 32-bit ARM Cortex-M0+ processor, offering a balance between energy efficiency and processing capability, with a maximum frequency of 48 MHz.
  • Memory: The device comes equipped with 160KB of flash memory and 20KB of RAM, providing ample space for application code and data storage.
  • Connectivity: With an integrated 2.4 GHz transceiver, the MKW30Z160VHM4 supports IEEE 802.15.4 and Bluetooth Low Energy (BLE) for versatile wireless communication options.
  • Power Efficiency: Its power-saving modes, including a range of low-power operation states, make it ideal for battery-powered and portable applications.
  • I/O Options: The microcontroller features a variety of peripherals such as UART, SPI, I2C, ADC, and GPIOs, providing flexibility in interfacing with external devices and sensors.
  • Security: Security features include a 128-bit AES encryption engine, ensuring secure data communication for sensitive applications.

Applications

The robust feature set of the MKW30Z160VHM4 makes it suitable for a wide range of applications, including but not limited to:

  • Smart home devices
  • Wearable technology
  • Wireless sensors and networks
  • Healthcare monitoring systems
  • Industrial automation

With its integration of wireless capabilities and low-power operation, the NXP MKW30Z160VHM4 is an excellent choice for developers seeking to create innovative, connected solutions that require long battery life and reliable performance.

You May Also Be Interested in

CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2543 $57.7973
27+ $4.3112 $116.4024
42+ $4.1765 $175.4130
58+ $4.0418 $234.4244
74+ $3.9071 $289.1254
99+ $3.5029 $346.7871
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess