EN
  • EN
  • DE

MMA2718JWR2

Part No MMA2718JWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-QFN
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA27
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885269-MMA2718JWR2
Ultra Librarian 3D Model Ultra Librarian MMA2718JWR2 CAD Model

Description

NXP MMA2718JWR2 Accelerometer

The NXP MMA2718JWR2 is a state-of-the-art high-g micromachined accelerometer designed for a wide range of applications requiring the measurement of shock and vibration in harsh environments. This robust sensor is part of NXP's industry-leading portfolio of inertial sensors, offering exceptional performance and reliability for the automotive and industrial markets.

With its advanced sensing capabilities, the MMA2718JWR2 can detect accelerations up to ±180g, making it an ideal choice for vehicle crash detection, sports and health monitoring, shipping and handling monitoring, and any other application where high-g impact or vibration needs to be accurately and reliably measured.

Key Features:

  • High Sensitivity: The sensor provides a high level of sensitivity, enabling precise acceleration measurements even in the most demanding environments.
  • Wide Measurement Range: The MMA2718JWR2 offers a broad measurement range of ±180g, catering to applications with high dynamic range requirements.
  • Durable: Designed to withstand extreme conditions, this accelerometer is built to perform in harsh environments where other sensors may fail.
  • Low Power Consumption: Despite its high performance, the MMA2718JWR2 is energy efficient, making it suitable for battery-powered applications.
  • Signal Conditioning: The device includes integrated signal conditioning that simplifies system integration and provides a clean, reliable signal for processing.
  • Temperature Compensation: The built-in temperature compensation ensures stable readings across a wide range of temperatures.
  • Robust Design: The sensor is housed in a small, rugged package that is resistant to mechanical stress, ensuring longevity and consistent performance.

Applications:

  • Automotive crash detection and event recording
  • Heavy machinery monitoring
  • Industrial equipment diagnostics
  • Sports and health impact assessment
  • Shipping and handling condition monitoring

With its combination of high-g sensing, durability, and precision, the NXP MMA2718JWR2 accelerometer is an excellent choice for engineers and designers looking to integrate a reliable motion sensor into their systems. Whether for automotive safety, industrial monitoring, or personal electronics, the MMA2718JWR2 delivers the performance needed for critical applications.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.3264
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6600 $61.2800
19+ $6.2855 $119.4245
29+ $6.0892 $176.5868
40+ $5.8928 $235.7120
51+ $5.6965 $290.5215
68+ $5.1074 $347.3032
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess