EN
  • EN
  • DE

MMCEVB2107

Part No MMCEVB2107
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MMC2107 EVAL BRD / MMC2107 MCore M210 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series MCore
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor M210
Utilized IC / Part MMC2107
Mounting Type Fixed
Contents Board(s)
Base Product Number MMC2107
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1345935-MMCEVB2107
Ultra Librarian 3D Model Ultra Librarian MMCEVB2107 CAD Model

Description

NXP MMCEVB2107 Evaluation Board

The NXP MMCEVB2107 is a versatile evaluation board designed to provide a comprehensive platform for developers to explore the capabilities of NXP's microcontroller and connectivity solutions. This evaluation board is specifically tailored for those who are looking to dive into the development of embedded systems and Internet of Things (IoT) applications, offering a range of features that facilitate rapid prototyping and testing.

Key Features:

  • Microcontroller Core: At the heart of the MMCEVB2107 is a powerful ARM Cortex-M core, providing the computational horsepower necessary for handling complex tasks and algorithms.
  • Connectivity: The board includes a variety of connectivity options such as Ethernet, CAN, and USB interfaces, enabling it to communicate with other devices and networks effortlessly.
  • Onboard Sensors: To support the development of sensor-based applications, the board comes equipped with a range of sensors, allowing for the measurement of environmental parameters and motion.
  • Expansion Options: With its expansion ports, the MMCEVB2107 can be paired with additional modules and shields, increasing its functionality and adaptability for various project requirements.
  • Integrated Debugging: Developers can streamline their workflow with the board's built-in debugging features, which provide real-time insights into the system's performance and assist in troubleshooting.
  • Software Support: NXP offers extensive software support for the MMCEVB2107, including SDKs and middleware that simplify the development process and help reduce time to market.

Whether you're a seasoned developer or just starting out, the NXP MMCEVB2107 Evaluation Board is an excellent tool for creating and testing a wide array of embedded systems. Its robust design, coupled with NXP's reliable software ecosystem, makes it an ideal platform for innovation and experimentation in the exciting world of embedded electronics.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess