EN
  • EN
  • DE

MMPF0100FBANES

Part No MMPF0100FBANES
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description POWER MANAGEMENT IC FOR I.MX6 / - Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr NXP
Package Bulk
Product Status Active
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885392-MMPF0100FBANES
Ultra Librarian 3D Model Ultra Librarian MMPF0100FBANES CAD Model

Description

The NXP MMPF0100FBANES is a highly flexible and integrated Power Management Integrated Circuit (PMIC) designed to meet the demanding needs of various applications, particularly those within the automotive and industrial sectors. This advanced PMIC is part of NXP's comprehensive portfolio of energy-efficient solutions, engineered to optimize the power consumption of systems while ensuring reliable performance.

Key Features

  • Multiple Output Configurations: The MMPF0100FBANES offers a range of output configurations, including six buck converters and six linear regulators, providing a versatile power solution for a wide array of components.
  • Programmable Voltage: With programmable output voltages, this PMIC allows for precise voltage settings to match the needs of specific components or subsystems, ensuring compatibility and optimal efficiency.
  • Integrated Power Control: The device includes an I2C interface for advanced power management, enabling dynamic voltage scaling and power sequencing for enhanced system control.
  • High Efficiency: The high-efficiency switching regulators help reduce power loss and improve overall system efficiency, which is crucial for battery-operated devices.
  • Robust Protection Features: The MMPF0100FBANES is equipped with a comprehensive set of protection features, including overcurrent, overvoltage, and thermal shutdown, to safeguard the system under various fault conditions.

Applications

The versatility of the NXP MMPF0100FBANES makes it suitable for a broad range of applications. It is particularly well-suited for powering complex processors, such as those used in automotive infotainment systems, telematics, advanced driver assistance systems (ADAS), and industrial control units. Its robust design ensures reliable operation in environments that demand high reliability and longevity.

Technical Specifications

The MMPF0100FBANES operates over a wide input voltage range and is designed to support a variety of core voltages required by modern processors. It is available in a space-saving package, making it ideal for compact and integrated designs. The PMIC is also characterized by a low quiescent current, contributing to the extended battery life of portable devices.

For detailed technical specifications, datasheets, and support resources, customers can visit the NXP website or contact their local NXP sales office.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0915 $50.1830
5+ $20.5879 $102.9395
8+ $19.9445 $159.5560
11+ $19.3011 $212.3121
14+ $18.6578 $261.2092
18+ $16.7277 $301.0986
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess