EN
  • EN
  • DE

MMPF0100FCAEP

Part No MMPF0100FCAEP
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-HVQFN (8x8)
Family Name MMPF0100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14417, 935336039557, MMPF0100FCAEP-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885393-MMPF0100FCAEP
Ultra Librarian 3D Model Ultra Librarian MMPF0100FCAEP CAD Model

Description

The NXP MMPF0100FCAEP is a highly flexible and robust Power Management Integrated Circuit (PMIC) designed to cater to a wide range of applications, particularly focusing on the demanding environments of automotive and industrial platforms. This advanced PMIC is part of NXP's PF series, delivering efficient power management solutions with a comprehensive set of features that ensure reliable operation and extended battery life for the end application.

Key Features

  • Multiple Output Rails: The MMPF0100FCAEP provides a variety of output voltages through its multiple DC/DC converters, LDO regulators, and switchable outputs, ensuring compatibility with various components of a system.
  • Programmable Voltage: The output voltages are programmable via I2C communication, which allows for precise control and adaptability to specific system requirements.
  • High Efficiency: With its integrated power-saving modes and high-efficiency converters, this PMIC reduces power consumption, thereby extending the battery life of portable devices.
  • Robust Protection Features: The device includes a range of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of the system it powers.
  • Configurable Start-Up Sequencing: The start-up sequence for the various power rails can be configured to meet specific system power-up requirements, enhancing flexibility in design.

Applications

The versatility of the NXP MMPF0100FCAEP PMIC makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial control and automation systems
  • Portable medical devices
  • Smart home devices and IoT applications

Reliability and Quality

As with all NXP products, the MMPF0100FCAEP is manufactured to the highest quality standards, ensuring reliability and performance in even the most challenging environments. The PMIC is AEC-Q100 qualified, making it suitable for automotive applications where extreme temperature and durability requirements are a norm.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5904 $63.5424
14+ $8.6897 $121.6558
21+ $8.4181 $176.7801
29+ $8.1466 $236.2514
37+ $7.8750 $291.3750
50+ $7.0604 $353.0200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess