EN
  • EN
  • DE

MPS3904,126

Part No MPS3904,126
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.1A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 500mW
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 125343-MPS3904,126
Ultra Librarian 3D Model Ultra Librarian MPS3904,126 CAD Model

Description

The NXP MPS3904,126 is a high-performance NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This versatile component is a staple in electronic circuits due to its reliable performance and the ability to handle moderate power levels. Manufactured by NXP Semiconductors, a leader in the industry, the MPS3904,126 is built with precision and quality, ensuring stability and durability in a wide array of electronic devices.

Key Features

  • Type: NPN Bipolar Junction Transistor (BJT)
  • Package: TO-92, a widely used package for transistors that offers ease of handling and mounting.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to 40V, making it suitable for a range of circuits.
  • Collector Current (Ic): Supports continuous collector current up to 200 mA, allowing it to drive moderate loads.
  • Gain Bandwidth Product (fT): Features a transition frequency typically at 300 MHz, which indicates good frequency response for amplification purposes.
  • DC Current Gain (hFE): Exhibits a high DC current gain, often in the range of 100, which is beneficial for signal amplification.

Applications

The MPS3904,126 is suitable for a diverse set of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Voltage regulators
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

NXP's commitment to quality ensures that the MPS3904,126 transistor meets stringent industry standards for performance and reliability. Each transistor is subjected to rigorous testing and quality control measures, ensuring that it performs to specifications under varying conditions.

Whether you're designing a simple circuit for a hobby project or a complex system for commercial products, the NXP MPS3904,126 transistor is an excellent choice for a reliable and efficient electronic component.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess