EN
  • EN
  • DE

MRF1513NT1

Part No MRF1513NT1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 520MHZ PLD-1.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 520MHz
Gain 15dB
Voltage - Test 12.5 V
Current Rating (Amps) 2A
Current - Test 50 mA
Power - Output 3W
Voltage - Rated 40 V
Mounting Type Surface Mount
Package / Case PLD-1.5
Supplier Device Package PLD-1.5
Base Product Number MRF15
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 644080-MRF1513NT1
Ultra Librarian 3D Model Ultra Librarian MRF1513NT1 CAD Model

Description

Product Overview: MRF1513NT1 from NXP Semiconductors

The MRF1513NT1 is a high-performance RF power MOSFET designed and manufactured by NXP Semiconductors. This device is engineered to provide exceptional power and efficiency in a wide range of radio frequency applications. It is particularly well-suited for use in commercial and amateur radio equipment, as well as in broadband communications systems.

Key Features

  • Frequency Range: The MRF1513NT1 operates effectively across a broad frequency spectrum, making it versatile for various RF applications.
  • Output Power: It is capable of delivering high output power, which is essential for applications that require strong signal transmission or amplification.
  • High Gain: The device provides high gain, ensuring that signals are amplified with minimal loss of quality or power.
  • Efficiency: Designed with efficiency in mind, the MRF1513NT1 helps to reduce power consumption and heat generation, contributing to the longevity of the system it is used in.
  • Thermal Performance: Excellent thermal performance is a hallmark of this MOSFET, thanks to its robust design and the use of high-quality materials.
  • Durability: NXP's commitment to quality means that the MRF1513NT1 is built to last, with a construction that withstands the rigors of demanding RF environments.

Applications

  • Commercial Radio Systems
  • Amateur Radio (HAM) Equipment
  • Broadband Communications
  • RF Power Amplifiers

Technical Specifications

The MRF1513NT1 boasts a range of technical specifications that make it a top choice for RF applications. It has a high output power level, which is complemented by its high gain and efficiency. The device operates over a wide range of temperatures, ensuring reliability under various environmental conditions. Its package is designed to optimize heat dissipation, which is critical for maintaining performance and preventing overheating.

In conclusion, the MRF1513NT1 from NXP Semiconductors is an outstanding RF power MOSFET that offers a combination of power, efficiency, and reliability. It is an ideal choice for designers and engineers looking to enhance their RF systems with a robust and versatile component.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.0350 $85.0350
2+ $82.3776 $164.7552
3+ $79.7203 $239.1609
4+ $77.0629 $308.2516
5+ $69.0909 $345.4545
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess