EN
  • EN
  • DE

CMPT4401

Part No CMPT4401
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description COMPLEMENTARY SILICON TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162423-CMPT4401
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian CMPT4401 CAD Model

Description

The CMPT4401 is a silicon NPN bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. Manufactured by Central Semiconductor Corp, this transistor is commonly used in a variety of electronic circuits due to its reliable performance and versatile characteristics. The CMPT4401 is housed in a small surface-mount package, making it suitable for high-density circuit board designs.

Applications:

  • General-purpose amplification: Used in amplifier circuits to boost the signal strength.
  • Switching circuits: Employed as a switch to control current flow in electronic devices.
  • Signal processing: Utilized in circuits that process and manipulate electronic signals.
  • Driver circuits: Drives larger loads, such as relays and LEDs.
  • Oscillator circuits: Incorporated in oscillator circuits to generate periodic signals.

Features:

  • NPN Polarity: The transistor is an NPN type, which is a common configuration for many electronic applications.
  • Low Saturation Voltage: Ensures efficient switching performance with minimal voltage drop.
  • High Current Gain (hFE): Provides significant amplification of the base current, enhancing the transistor's gain capabilities.
  • Surface Mount Package: The SOT-23 package allows for automated assembly and compact circuit designs.
  • Lead-Free Finish: Compliant with environmental standards, ensuring the device is free from hazardous substances.

Benefits:

  • Versatile Application: Suitable for a broad range of applications due to its general-purpose design.
  • Efficient Switching: Low saturation voltage enables efficient and rapid switching performance.
  • High Gain: Provides substantial signal amplification, improving circuit sensitivity and performance.
  • Compact Design: The small SOT-23 package is ideal for space-constrained applications.
  • Reliable Performance: Central Semiconductor Corp is known for producing high-quality, reliable components.

Additional Details:

The CMPT4401 transistor has a collector-emitter voltage (VCEO) rating that ensures it can handle a specific voltage range without breakdown. Its collector current (IC) rating indicates the maximum current it can safely handle. The power dissipation rating specifies the maximum power the transistor can dissipate without exceeding its thermal limits. The operating and storage temperature ranges are also important considerations for ensuring the transistor's reliability in different environments. The typical DC current gain (hFE) is an important parameter to consider when designing amplifier circuits. This part is typically supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2649 $58.2780
535+ $0.2174 $116.3090
825+ $0.2106 $173.7450
1,135+ $0.2037 $231.1995
1,470+ $0.1970 $289.5900
1,965+ $0.1766 $347.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess