EN
  • EN
  • DE

MRF7S18170HSR3

Part No MRF7S18170HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.81GHZ NI-880S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.81GHz
Gain 17.5dB
Voltage - Test 28 V
Current - Test 1.4 A
Power - Output 50W
Voltage - Rated 65 V
Mounting Type Surface Mount
Package / Case NI-880S
Supplier Device Package NI-880S
Base Product Number MRF7
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644217-MRF7S18170HSR3
Ultra Librarian 3D Model Ultra Librarian MRF7S18170HSR3 CAD Model

Description

The MRF7S18170HSR3 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered to deliver superior RF power and efficiency for a wide range of applications, including but not limited to, base station, aerospace, and radar systems. With its robust design and cutting-edge technology, the MRF7S18170HSR3 stands out as a reliable and efficient solution for high-frequency power amplification needs.

Key Features:

  • Frequency Range: The MRF7S18170HSR3 operates within the 1.8-2.0 GHz frequency range, making it ideal for various communication applications.
  • High Output Power: It is capable of delivering a high output power of 48 dBm (P1dB), ensuring strong signal amplification.
  • High Gain: The transistor provides a high gain of 18 dB, contributing to its efficient signal amplification capabilities.
  • High Efficiency: With a typical efficiency of 35%, the MRF7S18170HSR3 is designed for power-sensitive applications where efficiency is critical.
  • Integrated ESD Protection: The device includes integrated ESD protection, enhancing its robustness and reliability in harsh environments.
  • Thermally Enhanced Package: It comes in a thermally enhanced package, ensuring excellent thermal management and stability during operation.

Applications:

  • Base Station Transceivers for Mobile Radio
  • Industrial, Scientific, and Medical (ISM) Applications
  • Aerospace and Defense Systems
  • Radar Systems
  • General RF Power Amplification

The MRF7S18170HSR3 from NXP Semiconductors is a testament to the company's commitment to providing high-quality, durable, and efficient RF solutions. Its combination of high power, efficiency, and frequency range, along with ESD protection and a thermally enhanced package, make it a versatile and dependable choice for designers and engineers looking to enhance their RF applications.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.0311 $110.0622
3+ $45.1547 $135.4641
4+ $43.7433 $174.9732
6+ $42.3319 $253.9914
8+ $40.9217 $327.3736
10+ $36.6874 $366.8740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess