EN
  • EN
  • DE

MRF8S9200NR3

Part No MRF8S9200NR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 70V 940MHZ OM780-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 940MHz
Gain 19.9dB
Voltage - Test 28 V
Current - Test 1.4 A
Power - Output 58W
Voltage - Rated 70 V
Mounting Type Surface Mount
Package / Case OM-780-2
Supplier Device Package OM-780-2
Base Product Number MRF8S9200
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0075
Win Source Part Number 644246-MRF8S9200NR3
Ultra Librarian 3D Model Ultra Librarian MRF8S9200NR3 CAD Model

Description

The MRF8S9200NR3 is a high-performance RF power transistor designed by NXP Semiconductors, a global leader in the field of high-frequency and high-power electronics. This device is part of NXP's RF power LDMOS transistor portfolio and is specifically engineered to deliver exceptional output power and efficiency for a wide range of applications, including broadcast, industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The MRF8S9200NR3 operates at a frequency range of 920-960 MHz, making it suitable for GSM and CDMA cellular base station applications, as well as for RF energy applications.
  • High Output Power: With a typical P1dB output power of 200 W, this device can handle high power requirements, ensuring robust and reliable performance.
  • High Gain: It offers a high gain of 18 dB, which allows for efficient signal amplification.
  • High Efficiency: The transistor is designed to offer high efficiency, with a typical value of 35%, reducing overall power consumption and heat dissipation.
  • Integrated ESD Protection: The built-in ESD protection enhances the durability and longevity of the device by safeguarding it against electrostatic discharges.
  • Thermally Enhanced Package: Packaged in a NI-1230S-4 air cavity ceramic package, the MRF8S9200NR3 is designed for optimal thermal performance, ensuring stability under various operating conditions.

Applications

The versatility of the MRF8S9200NR3 makes it an ideal choice for various high-power RF applications. It is particularly well-suited for:

  • Cellular base station amplifiers for GSM and CDMA technologies
  • ISM applications, including industrial heating and welding
  • RF plasma lighting
  • Medical applications such as MRI and RF ablation
  • Broadcast transmitters for radio and television

Conclusion

The MRF8S9200NR3 from NXP Semiconductors exemplifies cutting-edge RF power technology with its high power, efficiency, and gain. It is engineered to meet the stringent requirements of modern RF applications, providing designers with a reliable and robust power transistor solution.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess