EN
  • EN
  • DE
  • IT

MSC8101VT1375F

Part No MSC8101VT1375F
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 250MHZ 332FCBGA / DSP 16bit 275MHz 275MIPS 332-Pin FCBGA Each
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series StarCore
Packaging Tray
Part Status Obsolete(EOL)
Type SC140 Core
Interface Communications Processor Module (CPM)
Clock Rate 275MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 332-BFBGA, FCPBGA
Manufacturer Package 332-FCBGA (17x17)
Win Source Part Number 789502-MSC8101VT1375F
Popularity Medium
Supply and Demand Status Limited
Family Name MSC8101
Introduction Date July 27, 2005
ECCN 3A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSC8101VT1375F CAD Model

Description

Introducing the MSC8101VT1375F: A High-Performance DSP from NXP

The MSC8101VT1375F is a cutting-edge digital signal processor (DSP) designed by NXP Semiconductors, a leader in the technology industry. This advanced processor is built to handle complex digital signal processing tasks with ease, making it an ideal choice for a variety of applications in telecommunications, audio processing, industrial control, and more.

Key Features:

  • High-Speed Performance: The MSC8101VT1375F operates at a frequency of 1375 MHz, providing high-speed signal processing capabilities that can meet the demands of data-intensive applications.
  • StarCore SC140 Core: At the heart of the MSC8101VT1375F is the StarCore SC140 core, which is renowned for its efficient processing and low power consumption. This core allows for simultaneous execution of multiple instructions, enhancing the throughput and overall performance of the DSP.
  • Integrated Memory: The device comes with integrated memory features, including a large 512 KB on-chip RAM, which provides quick data access and reduces the need for external memory components.
  • Advanced Peripherals: A suite of peripherals complements the core functionality, including a RISC processor for system control, a DDR SDRAM memory controller, and a flexible 32-bit external bus interface.
  • Programmability and Flexibility: With its programmable architecture, the MSC8101VT1375F allows for customization and flexibility, enabling developers to tailor the processor to specific application needs.
  • Connectivity: The DSP provides robust connectivity options, including a Serial RapidIO interface, which supports high-speed interconnects and efficient data transfer between devices.

Applications:

The MSC8101VT1375F is versatile and can be used in various applications where efficient and rapid signal processing is crucial. Its high-speed performance and integrated features make it particularly well-suited for:

  • Wireless base stations
  • Networking infrastructure
  • Medical imaging systems
  • Professional audio equipment
  • Industrial automation and control systems

With its combination of power, performance, and programmability, the MSC8101VT1375F from NXP stands out as a top-tier solution for developers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

ON Semiconductor
CD-DSP
Lowest to $5.6245
Analog Devices Inc.
IC DSP CTRLR 300MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 80MHZ 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CONTROLLER 16BIT 100LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208-MQFP
Lowest to $35.0827
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Lowest to $52.4019
Analog Devices Inc.
IC DSP CTLR 16BIT 208CSPBGA
Need more? Email Us
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
Texas Instruments
DRA622CIZKKQ1
Lowest to $77.2126

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess