EN
  • EN
  • DE

NCX2220GT,115

Part No NCX2220GT,115
Manufacturer NXP / Nexperia
Catalog Linear - Comparators
Description IC COMPARATOR DUAL LV 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Rail-to-Rail
Supply Voltage - Operating 1.3 V to 5.5 V
Voltage - Input Offset (Max) 30mV @ 5.5V
Current - Input Bias (Max) 1pA
Current - Output (Typ) 68mA
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 0.8μs
Hysteresis 9mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-XSON, SOT833-1 (1.95x1)
Win Source Part Number 1082807-NCX2220GT,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCX2220GT,115 CAD Model

Description

The NCX2220GT,115 is a cutting-edge, high-performance switch designed by NXP Semiconductors, renowned for their innovative approach in the electronics sector. This product is a testament to NXP's commitment to providing advanced solutions that cater to the evolving needs of the technology industry. The NCX2220GT,115 is specifically engineered to deliver exceptional efficiency and reliability for a wide range of applications.

Key Features

  • High-Speed Switching: The NCX2220GT,115 boasts rapid switching capabilities, making it ideal for high-frequency applications that require quick response times.
  • Low Power Consumption: Designed with energy efficiency in mind, this switch operates with minimal power wastage, thereby reducing the overall power requirements of the system.
  • Compact Design: The small form factor of the NCX2220GT,115 allows for seamless integration into space-constrained designs without compromising performance.
  • Durable Construction: Built with robust materials, the switch ensures long-term reliability and stability under various operating conditions.
  • Wide Operating Temperature Range: The device is capable of functioning effectively across a broad temperature spectrum, ensuring consistent performance in diverse environments.

Applications

The versatility of the NCX2220GT,115 makes it suitable for a multitude of applications, including but not limited to:

  • Telecommunications
  • Consumer Electronics
  • Computing Systems
  • Industrial Control
  • Automotive Technologies

Technical Specifications

The NCX2220GT,115 is equipped with a range of technical specifications that underscore its capability:

  • Package: The device comes in a compact, surface-mountable package that is conducive to modern PCB design techniques.
  • Supply Voltage: It operates on a supply voltage that is compatible with standard logic levels, providing ease of integration with existing systems.
  • Logic Level Compatibility: The switch is designed to interface seamlessly with both CMOS and TTL logic levels, offering great flexibility in system design.

Ordering and Product Information

To order the NCX2220GT,115 or to obtain additional product information, customers can visit the NXP Semiconductors website or contact authorized distributors. NXP provides comprehensive support and documentation to assist with product integration and optimization.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Lowest to $12.6623
NEC
Lowest to $1.5246
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess