EN
  • EN
  • DE

NX3020NAKS

Part No NX3020NAKS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 30V 0.18A Automotive 6-Pin TSSOP / 30 V, 180 mA dual N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232769-NX3020NAKS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NX3020NAKS
Introduction Date November 11, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian NX3020NAKS CAD Model

Description

The NX3020NAKS is a state-of-the-art, high-performance product from NXP Semiconductors, designed to cater to a wide array of applications in the modern electronics landscape. This versatile component is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of technology developers and manufacturers.

Key Features

  • Low On-Resistance: The NX3020NAKS boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: With its capability for high-speed switching, this product is ideal for applications that require fast transition times, ensuring minimal delay and high performance.
  • Low Threshold Voltage: The low threshold voltage feature ensures that the device can be easily driven by low-voltage control signals, making it highly compatible with modern microcontrollers and digital circuits.
  • Compact Footprint: Designed with a small form factor, the NX3020NAKS allows for high-density PCB layouts, conserving space without compromising on power or functionality.
  • Energy Efficiency: Energy efficiency is at the core of this device, making it suitable for battery-powered applications where power conservation is crucial.

Applications

The NX3020NAKS is a versatile component that can be integrated into various applications. Some of the common use cases include:

  • Power management modules
  • Load switches
  • Battery protection circuits
  • DC-DC converters
  • Portable electronic devices

Quality and Reliability

NXP is known for its commitment to quality, and the NX3020NAKS is no exception. Manufactured with the highest standards in mind, this product is built to deliver consistent performance and reliability. Its robust design ensures that it can withstand the rigors of everyday use, making it a dependable choice for both commercial and industrial applications.

Conclusion

Whether you're designing a sophisticated power management system or looking for a reliable switch for your portable device, the NX3020NAKS from NXP is a component that won't disappoint. Its combination of efficiency, speed, and compact size makes it an excellent choice for designers and engineers looking to create cutting-edge electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1347 $50.5125
795+ $0.1261 $100.2495
1,235+ $0.1217 $150.2995
1,770+ $0.1130 $200.0100
2,300+ $0.1087 $250.0100
2,880+ $0.1043 $300.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,587 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess