EN
  • EN
  • DE

NXH3670UK/A1Z

Part No NXH3670UK/A1Z
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC MCU BLE HEADPHONE AUDIO WLCSP / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.36GHz ~ 2.5GHz 34-XFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.36GHz ~ 2.5GHz
Data Rate (Max) 2Mbps
Power - Output 4dBm
Sensitivity -94dBm
Memory Size 96kB RAM, 128kB ROM
Serial Interfaces GPIO, I²S, SPI, UART
Voltage - Supply 1.14V ~ 1.26V
Current - Receiving 7mA
Current - Transmitting 10mA
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 34-XFBGA, WLCSP
Supplier Device Package 34-WLCSP (2.87x2.45)
Base Product Number NXH3670
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A4
HTSUS 8542.31.0001
Win Source Part Number 1353798-NXH3670UK/A1Z
Ultra Librarian 3D Model Ultra Librarian NXH3670UK/A1Z CAD Model

Description

The NXP NXH3670UK/A1Z is a state-of-the-art wireless audio streaming solution designed for high-quality sound applications. This innovative product from NXP Semiconductors offers a seamless and efficient way to transmit audio wirelessly, making it an ideal choice for a variety of audio systems, including headphones, gaming headsets, and home entertainment systems.

Key Features

  • Low Power Consumption: The NXH3670UK/A1Z is engineered to provide exceptional performance while maintaining low power consumption, making it perfect for battery-operated devices where longevity is crucial.
  • High-Quality Audio: It supports high-resolution audio formats, ensuring that the sound quality is crisp, clear, and true to the original recording.
  • Robust Connectivity: Utilizing advanced wireless technology, the product offers robust and reliable connectivity, reducing audio dropouts and ensuring a stable connection even in environments with interference.
  • Low Latency: The device boasts an ultra-low latency feature, which is particularly important for gaming and real-time audio applications, where timing is everything.
  • Easy Integration: Designed with integration in mind, the NXH3670UK/A1Z can be easily incorporated into existing systems, thanks to its compact form factor and straightforward interfacing.

Applications

The versatility of the NXH3670UK/A1Z makes it suitable for a wide range of applications. It's particularly well-suited for:

  • Wireless Headphones and Earbuds
  • Gaming Headsets
  • Wireless Speakers
  • Home Entertainment Systems
  • Professional Audio Equipment

Technical Specifications

With its robust set of technical specifications, the NXH3670UK/A1Z ensures top-notch performance for audio applications:

  • Wireless Technology: Advanced 2.4 GHz technology
  • Audio Quality: Supports high-resolution audio formats
  • Power Efficiency: Optimized for low power consumption
  • Latency: Ultra-low latency for real-time audio
  • Integration: Easy to integrate into various systems

Whether you are developing the next generation of wireless audio devices or looking to enhance existing products, the NXP NXH3670UK/A1Z provides a reliable and high-quality solution that meets the demands of both consumers and manufacturers alike.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5573 $52.7865
12+ $8.6624 $103.9488
18+ $8.3917 $151.0506
25+ $8.1210 $203.0250
32+ $7.8503 $251.2096
43+ $7.0382 $302.6426
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess