EN
  • EN
  • DE

P87C554X2FBD

Part No P87C554X2FBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343531-P87C554X2FBD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C554X2FBD CAD Model

Description

The NXP P87C554X2FBD microcontroller is a robust and versatile integrated circuit designed for a wide range of applications. This high-performance microcontroller is part of NXP's renowned 8-bit microcontroller family and is based on a powerful 80C51 microcontroller architecture. It is particularly well-suited for industrial control systems, automotive applications, and complex embedded systems that require reliable operation in demanding environments.

Key Features

  • Advanced 80C51 Core: The P87C554X2FBD boasts a high-speed and efficient 80C51 microcontroller core, which provides a solid foundation for executing complex instructions with ease.
  • On-chip Memory: It comes with a generous amount of on-chip memory, including both Flash and RAM, enabling the storage and execution of large applications without the need for external memory components.
  • Multiple I/O Ports: The device includes multiple general-purpose input/output (GPIO) ports, which allow for versatile connectivity options and the ability to interface with a variety of peripheral devices.
  • Integrated Peripherals: A range of integrated peripherals such as timers, serial communication controllers, and analog-to-digital converters enhance the functionality of the microcontroller and reduce the need for additional external components.
  • Low Power Consumption: Despite its high performance, the P87C554X2FBD is designed with power efficiency in mind, making it suitable for battery-operated devices and applications where power conservation is critical.
  • Robust Design: The microcontroller is engineered to withstand harsh conditions and is characterized by its high noise immunity and wide operating temperature range.

Applications

The flexibility and feature set of the NXP P87C554X2FBD make it an ideal choice for a diverse array of applications. It is commonly used in automotive electronics for engine control units, body electronics, and in-vehicle networking. In industrial settings, it can be found in process control systems, automation equipment, and robotics. Additionally, its low power consumption and robust design make it a favorable option for portable devices and IoT applications.

Overall, the NXP P87C554X2FBD microcontroller is a powerful and reliable solution that offers designers a high degree of integration, performance, and flexibility to meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5317 $70.1268
9+ $14.3844 $129.4596
13+ $13.9351 $181.1563
18+ $13.4858 $242.7444
23+ $13.0365 $299.8395
30+ $11.6874 $350.6220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess