EN
  • EN
  • DE

P89LPC932FDH

Part No P89LPC932FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller with accelerated two-clock 80C51 core 8 kB Flash with 512-byte data EEPROM and 768-byte RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343619-P89LPC932FDH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC932FDH CAD Model

Description

NXP P89LPC932FDH Microcontroller

The NXP P89LPC932FDH is a highly integrated microcontroller that is part of the LPC900 family, designed to deliver a perfect blend of power efficiency, performance, and versatility for a wide range of embedded applications. This 8-bit microcontroller is based on a high-performance processor core with an embedded flash memory, making it an ideal choice for industrial control, consumer electronics, and automotive systems.

Key Features

  • Advanced 8-bit microcontroller: Based on a high-speed 80C51 processor core, the P89LPC932FDH operates at frequencies up to 18 MHz, providing swift execution of instructions and real-time processing capabilities.
  • Embedded Flash Memory: Equipped with 8 KB of on-chip flash memory, this microcontroller offers plenty of space for complex programs and the flexibility of in-system programming (ISP) and in-application programming (IAP) for easy updates and code maintenance.
  • RAM and Data EEPROM: It includes 512 bytes of RAM and 768 bytes of data EEPROM, which is particularly useful for storing non-volatile data without the need for external memory components.
  • Flexible I/O options: With 32 general-purpose I/O pins, the P89LPC932FDH provides ample connectivity for interfacing with sensors, actuators, and other peripherals. These I/O pins are highly configurable to suit a variety of application needs.
  • Robust Peripheral Set: This microcontroller features a rich set of peripherals, including two 16-bit timers, a UART for serial communication, and an SPI interface for high-speed data transfers.
  • Analog Features: The P89LPC932FDH includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and a versatile analog comparator.
  • Power Management: The device supports multiple power-saving modes, including Idle and Power-down modes, which are crucial for battery-operated devices where power efficiency is paramount.
  • Package and Temperature Range: The microcontroller is available in a 28-pin TSSOP package and is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The P89LPC932FDH is suitable for a diverse array of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Security systems

With its robust feature set and flexible design, the NXP P89LPC932FDH microcontroller is engineered to meet the demands of complex and sophisticated embedded systems, delivering high performance and reliability in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7778 $52.0002
22+ $4.7408 $104.2976
33+ $4.5926 $151.5558
45+ $4.4445 $200.0025
59+ $4.2963 $253.4817
78+ $3.8519 $300.4482
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,648 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess