EN
  • EN
  • DE

PBLS4002V

Part No PBLS4002V
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description 40 V PNP BISS loadswitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235432-PBLS4002V
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS4002V CAD Model

Description

The PBLS4002V is a state-of-the-art PNP Low VCEsat (BISS) transistor and NPN Resistor-Equipped Transistor (RET) housed in a small Surface-Mounted Device (SMD) plastic package. Manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics, the PBLS4002V stands as a testament to the company's commitment to innovation and quality.

Key Features

  • Low VCEsat (BISS) Technology: The PNP transistor utilizes Breakthrough In Small Signal (BISS) technology, ensuring high efficiency with low saturation voltage, which significantly reduces power loss and improves overall system efficiency.
  • Integrated RET: The NPN Resistor-Equipped Transistor (RET) simplifies circuit design by integrating the bias resistor, reducing component count and saving on PCB space.
  • Dual Configuration: The combination of PNP and NPN transistors in one package makes this product versatile for various applications, including switching and amplification.
  • Space-Saving Design: Housed in a SOT666 package, the PBLS4002V is designed for surface mounting, making it ideal for space-constrained applications.

Applications

The PBLS4002V is suitable for a broad range of applications, particularly where space is at a premium and energy efficiency is of paramount importance. It is widely used in:

  • Load switches
  • Power management modules
  • Battery-driven devices
  • Mobile phones
  • Notebook computers
  • Portable media players

Product Specifications

The PBLS4002V boasts impressive electrical characteristics that include a collector-emitter saturation voltage of typically less than 0.4 V for the PNP transistor, which contributes to its low power dissipation. The integrated resistor in the RET has a fixed value, ensuring a stable operation. Furthermore, the device is characterized by its high current capacity and fast switching speeds, making it an excellent choice for high-performance applications.

Quality and Reliability

NXP's commitment to quality is reflected in the PBLS4002V, which is produced using stringent manufacturing processes to ensure high reliability and performance consistency. The device is also supported by NXP's comprehensive technical documentation and application support, providing designers with the resources they need to integrate the PBLS4002V into their designs with confidence.

You May Also Be Interested in

Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1964
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0578
DIOTEC Electronics Corporation
DIGITAL TR SOT-363 60V 100MA / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 60V 100mA 170MHz 250mW Surface Mount SOT-363
Lowest to $0.0220
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651
Panasonic
TRANS PREBIAS DUAL NPN MINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Need more? Email Us
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0676
Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess