EN
  • EN
  • DE

PBSS3540F

Part No PBSS3540F
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 40 V low VCEsat PNP transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 344487-PBSS3540F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS3540F CAD Model

Description

NXP PBSS3540F High-Efficiency Low V_CE(SAT) Transistor

The NXP PBSS3540F is a cutting-edge bipolar junction transistor that is designed to offer a combination of low collector-emitter saturation voltage (V<sub>CE(SAT)) and high efficiency, making it an ideal choice for power management applications. This product is part of NXP's portfolio of low V<sub>CE(SAT) transistors which are known for their exceptional performance in terms of power loss reduction, thermal management, and space-saving design.

With a collector current capability of up to 3 A and a collector-emitter voltage of 40 V, the PBSS3540F is robust enough to handle a variety of demanding applications. Its high current capacity coupled with a low saturation voltage means that it can switch high currents with minimal power loss, making it highly efficient for power conversion and amplification tasks.

The transistor is housed in a small FlatPower package, specifically the SOT1061 package. This compact form factor allows for high-density PCB layouts and is beneficial in applications where space is at a premium. The device's small size does not compromise its thermal performance, as it is designed to dissipate heat effectively, ensuring reliability even under high power conditions.

Key features of the PBSS3540F include its high peak collector current and its low collector capacitance, which contribute to its fast switching speeds. These attributes make it suitable for a wide range of applications, including DC-DC converters, power management circuits, backlighting for LCD displays, and as a switch for various consumer electronics such as smartphones, tablets, and laptops.

Furthermore, the NXP PBSS3540F is characterized by its low thermal resistance, which helps to maintain optimal operating temperatures and enhances the overall lifespan of the product. This, combined with NXP's commitment to high-quality manufacturing standards, ensures that the PBSS3540F is a reliable component for any power management solution.

In summary, the NXP PBSS3540F offers designers a high-performance, efficient, and space-saving solution for a broad array of power management applications. Its low V<sub>CE(SAT), high current handling, and fast switching capabilities make it a versatile component that can significantly improve the performance and efficiency of electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7842 $348.9690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess