EN
  • EN
  • DE

BFU550AR

Part No BFU550AR
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 11GHZ TO236AB  /  RF Transistor NPN 12V 50mA 11GHz 450mW Surface Mount SOT-23 (TO-236AB)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr NXP USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 11GHz
Noise Figure (dB Typ @ f) 0.6dB @ 900MHz
Gain 18dB
Power - Max 450mW
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 15mA, 8V
Current - Collector (Ic) (Max) 50mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23 (TO-236AB)
Base Product Number BFU550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 934067699215,568-11514-1,568-11514-2,BFU550AR-ND,568-11514-6
Standard Package 3,000
Win Source Part Number 1049088-BFU550AR
Ultra Librarian 3D Model Ultra Librarian BFU550AR CAD Model

Description

The BFU550AR from NXP Semiconductors is a state-of-the-art RF transistor that's designed to meet the demands of high-performance applications. This device is part of NXP's extensive portfolio of RF solutions, known for their quality, reliability, and cutting-edge technology. The BFU550AR is specifically engineered to deliver exceptional performance in a variety of RF circuits, making it an ideal choice for designers looking to enhance their communication systems.

Key Features

  • High Transition Frequency (fT): With an impressive transition frequency, the BFU550AR is capable of operating at high frequencies, making it suitable for VHF and UHF applications.
  • Low Noise Figure: The device boasts a low noise figure, ensuring clear signal amplification with minimal distortion, which is crucial for sensitive RF reception.
  • High Gain: It provides high gain levels, which translates to improved signal strength and quality for both transmit and receive functions.
  • Robustness: Built to withstand tough conditions, the BFU550AR is robust and reliable, ensuring long-term performance stability.

Applications

The versatility of the BFU550AR makes it suitable for a wide range of applications, including but not limited to:

  • Professional and consumer RF systems
  • Wireless communication infrastructure
  • RFID readers
  • Linear amplifiers

Technical Specifications

This NXP transistor is housed in a compact, surface-mountable package, which is conducive to modern, space-constrained designs. It operates within a specified temperature range, ensuring reliability across various environmental conditions. The BFU550AR is also characterized by its excellent power efficiency, contributing to the overall energy-saving design of the end product.

Conclusion

Whether you're developing sophisticated communication equipment or looking for a reliable component for your RF design, the NXP BFU550AR RF transistor is a choice that promises performance, efficiency, and durability. Its advanced features and specifications make it a standout component in the realm of RF technology.

You May Also Be Interested in

ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess