Product Overview: PBSS4140T,215
The PBSS4140T,215 is a high-performance NPN bipolar transistor from NXP Semiconductors, renowned for its efficiency and thermal stability. It is designed to meet the requirements of a wide range of electronic applications, particularly those that demand high-speed switching and low voltage operations.
Key Features
- Low V<sub>CESAT: The transistor has a low collector-emitter saturation voltage, which enhances its efficiency by reducing power loss during operation.
- High Current Capability: It can handle continuous collector currents up to 1 A, making it suitable for high-power applications.
- High-Speed Switching: With a transition frequency of 100 MHz, the PBSS4140T,215 is capable of rapid switching, beneficial for applications requiring fast response times.
- Surface-Mount Package: Enclosed in a SOT23 (TO-236AB) package, it is ideal for compact surface-mount technology (SMT) designs, allowing for efficient use of PCB space.
Applications
The PBSS4140T,215 transistor is versatile and can be used in various applications, including:
- Switching circuits
- Power management systems
- DC-DC converters
- Linear voltage regulators
- Amplification circuits
Environmental and Quality Certifications
NXP Semiconductors is committed to environmental stewardship and quality. The PBSS4140T,215 is compliant with multiple industry standards, ensuring reliability and performance:
- RoHS compliant
- Pb-Free package
- Qualified according to AEC-Q101 standards for automotive applications
Conclusion
In summary, the PBSS4140T,215 from NXP Semiconductors is a robust NPN bipolar transistor that offers low saturation voltage, high current handling, and fast switching speeds, packaged in a space-saving SOT23 format. Its versatility makes it an excellent choice for designers looking to enhance the performance and reliability of their electronic systems across a variety of applications.