EN
  • EN
  • DE

PC33399PEFR2

Part No PC33399PEFR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8SOIC / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PC33
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346123-PC33399PEFR2
Ultra Librarian 3D Model Ultra Librarian PC33399PEFR2 CAD Model

Description

The PC33399PEFR2 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance product is part of NXP's extensive portfolio of automotive-grade microcontrollers that cater to the increasing demand for advanced electronics in the automotive sector.

Key Features

  • Advanced Core: At the heart of the PC33399PEFR2 is a robust and efficient core that ensures smooth and reliable processing capabilities. This makes it suitable for handling complex computations required in modern vehicle systems.
  • Memory: It comes equipped with ample memory resources, including both Flash and RAM, to support a variety of applications and facilitate swift data management.
  • Connectivity: With multiple communication interfaces, the PC33399PEFR2 offers excellent connectivity options, allowing for seamless integration with other components within automotive systems.
  • Security: Understanding the critical nature of security in automotive applications, the PC33399PEFR2 incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Temperature Range: The device is designed to withstand the challenging temperature ranges typically encountered in automotive environments, ensuring consistent performance under various conditions.

Applications

The versatility of the PC33399PEFR2 makes it ideal for a wide array of applications within the automotive industry. These include, but are not limited to, engine management systems, advanced driver-assistance systems (ADAS), in-vehicle networking, body control modules, and infotainment systems.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PC33399PEFR2. The product meets stringent automotive industry standards, ensuring long-term reliability and performance. With its robust design and proven track record, the PC33399PEFR2 is a trusted choice for automotive manufacturers worldwide.

Support and Resources

Customers can access a comprehensive suite of support and resources for the PC33399PEFR2, including technical documentation, development tools, and software libraries, through NXP's website. Additionally, NXP's customer support team is available to assist with any questions or technical challenges that may arise.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess