EN
  • EN
  • DE

PC74HC4053T

Part No PC74HC4053T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084111-PC74HC4053T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC4053T CAD Model

Description

Overview of NXP PC74HC4053T

The NXP PC74HC4053T is a high-quality, triple 2-channel analog multiplexer and demultiplexer integrated circuit that belongs to the 74HC family. This versatile component is designed for use in digital and mixed-signal applications where signal routing is essential. The device is fabricated with silicon gate CMOS technology, which ensures low power consumption and a broad operating voltage range, making it suitable for interfacing with both digital and analog signals.

Key Features

  • Versatile Functionality: The PC74HC4053T can function as three separate 2-channel multiplexers/demultiplexers, or it can be combined to form a single 6-channel device. This flexibility allows for a wide range of applications in signal routing.
  • Low Power Consumption: The CMOS technology used in the manufacturing of this IC ensures that the device has a very low static power consumption, making it ideal for battery-operated devices.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, accommodating various logic levels and making it compatible with many other logic families.
  • High Noise Immunity: The 74HC logic family is known for its high noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • On-Chip Binary Decoding: The device includes on-chip binary decoding on the select inputs, reducing the number of external components required for operation.

Applications

The NXP PC74HC4053T is suitable for a variety of applications, including:

  • Analog signal switching and routing
  • Signal gating, chopping, modulation, or demodulation
  • Function generation
  • Digital signal processing
  • Communication systems
  • Audio and video signal processing

Package Information

This device is available in a small-outline package (SO16), which is ideal for space-constrained applications. The package is designed for surface mount technology (SMT), which allows for efficient assembly and miniaturization of the overall PCB design.

In conclusion, the NXP PC74HC4053T is a highly versatile and reliable component that provides efficient solutions for complex signal routing needs in various electronic systems. Its low power consumption, wide voltage operation range, and high noise immunity make it a preferred choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Chilisin
Lowest to $0.0084
NEC
Need more? Email Us
Ricoh
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Qualcomm
Lowest to $3.2640
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Ericsson
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess