EN
  • EN
  • DE

PC74HCT244T

Part No PC74HCT244T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Integrated Circuit Mos 74HCT244/SO/PC74HCT244T PHILIPS SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084128-PC74HCT244T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT244T CAD Model

Description

Product Overview: NXP PC74HCT244T Octal Buffer/Line Driver

The NXP PC74HCT244T is a high-performance, octal buffer and line driver designed to provide interface capability for multi-purpose bus-oriented applications. This integrated circuit is part of the 74HCT family, which means it is compatible with TTL (Transistor-Transistor Logic) levels, while offering the speed and power consumption benefits of CMOS technology.

Key Features

  • Logic Type: The device features octal non-inverting buffer/line drivers with 3-state outputs.
  • High-Speed CMOS Technology: It operates at the high-speed CMOS level, which ensures low power consumption without sacrificing performance.
  • Voltage Range: The PC74HCT244T operates within a voltage range of 4.5V to 5.5V, making it ideal for 5V systems.
  • Drive Capability: It has the capability to drive 15 LSTTL loads, ensuring robust performance in driving lines across longer distances.
  • 3-State Outputs: The 3-state outputs enable connection to a bus-structured system. They can be set to active, high impedance, or low impedance, which is critical for preventing bus contention.
  • Package: The device is available in a surface-mount package, specifically the SO20 package, which is suitable for automated assembly processes.

Applications

The NXP PC74HCT244T is versatile and can be used in a wide range of applications. It is particularly useful in bus-oriented systems where buffer and line driving capabilities are necessary. Some common applications include:

  • Bus drivers
  • Data storage and retrieval systems
  • Computer motherboards
  • Peripheral drivers
  • Memory drivers

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the PC74HCT244T is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and proven performance, the NXP PC74HCT244T is the ideal choice for designers looking for a reliable octal buffer/line driver.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess