EN
  • EN
  • DE

PCA8574AD,512

Part No PCA8574AD,512
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 135664-PCA8574AD,512
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8574AD,512 CAD Model

Description

Product Overview: PCA8574AD,512 from NXP Semiconductors

The PCA8574AD,512 is a robust I/O expander chip designed by NXP Semiconductors to provide seamless integration of additional I/O ports into your microcontroller-based systems. This versatile device utilizes the two-wire I²C-bus/SMBus to enable the interfacing of multiple peripheral devices in applications where I/O pins are limited.

This I/O expander comes in a compact SO16 package, making it suitable for space-constrained applications. It is particularly useful for expanding the number of I/Os in microcontroller projects, enabling the control of multiple devices without the need for additional pins on the microcontroller itself.

Key Features:

  • I²C Interface: The PCA8574AD,512 operates as an interface to the I²C-bus, allowing up to eight devices to share the same bus, thus reducing the complexity and the number of pins required for I/O tasks in microcontroller circuits.
  • Operating Voltage: The device supports a wide range of supply voltages from 2.5V to 6V, making it compatible with most microcontroller logic levels and ensuring easy integration into both 5V and 3.3V systems.
  • Eight I/O Pins: It provides eight programmable I/O pins that can be configured as inputs or outputs, allowing for a flexible and dynamic response to the needs of the system.
  • Interrupt Output: An interrupt output is available that can be connected to the interrupt logic of the microcontroller. This feature ensures immediate notification of I/O changes without the need to constantly poll the expander, thus optimizing the microcontroller's performance.
  • Low Standby Current: The PCA8574AD,512 is designed to have a low standby current which is ideal for battery-operated and power-sensitive applications.

Applications:

The PCA8574AD,512 is suitable for a wide range of applications, including:

  • Server Infrastructure
  • Industrial Control Systems
  • Home Automation Systems
  • Consumer Electronics
  • Embedded Systems

With its ease of use and integration, the PCA8574AD,512 from NXP Semiconductors is an excellent choice for designers looking to expand the capabilities of their systems without increasing complexity or cost.

You May Also Be Interested in

NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess