EN
  • EN
  • DE

PCA9574PW

Part No PCA9574PW
Manufacturer NXP / Nexperia
Description 8-bit I2C-bus and SMBus, level translating, low voltage GPIO with reset and interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236097-PCA9574PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9574PW CAD Model

Description

Product Overview: NXP PCA9574PW

The PCA9574PW from NXP Semiconductors is a robust, low-voltage 8-bit General Purpose Input/Output (GPIO) expander with an I2C-bus/SMBus interface. This device is designed to provide additional I/O interfaces to your microcontroller when the number of available pins is insufficient. It is particularly suitable for applications where I/O expansion is necessary for battery-powered devices due to its low power consumption and small package footprint.

Key Features

  • I2C-bus/SMBus Interface: Allows for easy serial communication with a host controller using the popular I2C protocol, which supports up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode) clock frequencies.
  • 8-bit I/O Ports: Provides eight programmable I/O pins that can be used as either inputs or outputs, offering versatility for a range of applications.
  • Low Standby Current: Ideal for power-sensitive applications, the PCA9574PW features a very low standby current, helping to extend battery life in portable devices.
  • Interrupt Output: An interrupt output pin is available to indicate a change in input levels, allowing the host microcontroller to remain in a low-power state until needed.
  • Polarity Inversion: Input port polarity can be inverted, providing additional flexibility in interfacing with different types of sensors and devices.
  • Wide Operating Voltage: The device supports an operating voltage range from 2.3V to 5.5V, making it suitable for various logic levels and interfacing with both 3.3V and 5V systems.

Applications

The PCA9574PW is well-suited for a variety of applications across different sectors including:

  • Mobile devices
  • Consumer electronics
  • Industrial control systems
  • Server motherboards
  • Embedded systems

Packaging and Quality

This device is offered in a TSSOP16 (Thin Shrink Small Outline Package) which is excellent for space-constrained applications. NXP's commitment to quality ensures that the PCA9574PW meets the stringent requirements of the industry, providing a reliable solution for I/O expansion needs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5890 $50.0650
210+ $0.4833 $101.4930
325+ $0.4682 $152.1650
445+ $0.4531 $201.6295
575+ $0.4380 $251.8500
765+ $0.3927 $300.4155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess