EN
  • EN
  • DE

PCA9675BQ,118

Part No PCA9675BQ,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24DHVQFN / I2C Interface 1000kHz 5.5V 24-Pin DHVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Clock Frequency 1MHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-DHVQFN (5.5x3.5)
Win Source Part Number 791507-PCA9675BQ,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9675
Introduction Date January 24, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9675BQ,118 CAD Model

Description

Product Overview: PCA9675BQ,118 from NXP Semiconductors

The PCA9675BQ,118 is a robust, high-performance 16-bit I/O expander from NXP Semiconductors, designed to provide a seamless solution for expanding I/O capabilities via the I2C-bus. This versatile component is an ideal choice for applications where additional I/Os are necessary, particularly in space-constrained environments such as mobile devices, embedded systems, and compact industrial controllers.

Key Features

  • Expansive I/O Interface: With 16 additional I/O ports, the PCA9675BQ,118 can significantly increase the available I/O of any microcontroller or processor, enhancing the flexibility and functionality of your design.
  • I2C-bus Interface: The device's I2C-bus interface supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I2C-bus modes, ensuring compatibility with a wide range of microcontrollers and allowing for easy integration into existing systems.
  • Low Standby Current: The PCA9675BQ,118 is designed for low power consumption, with a very low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Programmable Polarity Inversion: Input port polarity can be inverted with a single command, facilitating easy interface with peripheral devices.
  • Robust Operating Range: The device operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

Applications

The PCA9675BQ,118 is versatile enough to be used in a multitude of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Robotics
  • Consumer electronics

Package and Quality

Encased in a compact DHVQFN24 package, the PCA9675BQ,118 is designed to occupy minimal space on a printed circuit board, providing a high-density solution for I/O expansion. NXP Semiconductors is known for its commitment to quality, and this product is no exception, being manufactured to meet high standards for performance and reliability.

In summary, the PCA9675BQ,118 from NXP Semiconductors is a highly capable I/O expander that offers a simple, cost-effective solution for system designers looking to enhance the I/O capabilities of their products without compromising on space, power, or functionality.

You May Also Be Interested in

NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Nexperia USA Inc.
I2C
Lowest to $17.4627
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess