EN
  • EN
  • DE
  • IT

PCF7991AT/1081/M118

Part No PCF7991AT/1081/M118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description ADVANCED BASESTATION IC / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 930111-PCF7991AT/1081/M118
Ultra Librarian 3D Model Ultra Librarian PCF7991AT/1081/M118 CAD Model

Description

Introducing the PCF7991AT/1081/M118 from NXP

The PCF7991AT/1081/M118 is a state-of-the-art transponder IC designed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of NXP's extensive portfolio of RFID and NFC technologies that cater to a wide range of applications including access control, automotive immobilization, and asset tracking. The PCF7991AT/1081/M118 is specifically engineered to meet the high demands of passive entry and passive start systems in the automotive industry.

At the heart of this transponder IC is an advanced security mechanism that provides a robust level of protection against potential attacks. It employs a sophisticated challenge-response algorithm to ensure secure communication between the transponder and the reader. This feature is critical in preventing unauthorized access and ensuring the integrity of the system it is integrated into.

The PCF7991AT/1081/M118 operates at a frequency of 125 kHz, which is the standard for low-frequency RFID applications. Its low power consumption makes it an ideal choice for passive systems where the transponder does not have its own power source and relies on the reader to provide the necessary energy for communication. This not only extends the lifespan of the device but also contributes to a more sustainable and eco-friendly product design.

One of the key benefits of this transponder IC is its versatility. It is equipped with a configurable 32-bit serial number and offers multiple modes of operation, including Read/Write, Password, and Crypto modes, giving system designers the flexibility to tailor the security level to their specific needs. Additionally, the PCF7991AT/1081/M118 supports multi-tag reading, which is essential for scenarios where multiple transponders are present in the field of the reader.

Manufactured using high-quality materials and adhering to stringent industry standards, the PCF7991AT/1081/M118 is built for durability and long-term reliability. Its compact form factor allows for seamless integration into a variety of designs without compromising on performance or security.

Whether you're developing an automotive security system, a sophisticated access control solution, or an innovative asset tracking platform, the PCF7991AT/1081/M118 from NXP is a powerful and reliable choice that will help you achieve the highest levels of security and performance.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.0561
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
Microchip Technology
IC RFID TRANSP 100-150KHZ WAFER
Lowest to $0.3862
NXP / Nexperia
UCODE G2iL and G2iL+
Lowest to $0.2021
STMicroelectronics
IC RFID TRANSP 13.56MHZ 12UFDFPN
Lowest to $2.9140
Microchip Technology
IC TPMS 125KHZ 20QFN
Need more? Email Us
NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 40-VFQFN Exposed Pad
Lowest to $11.9509
ams
13.56 MHz RFID Reader IC, ISO-14443 A/B
Lowest to $1.9566
Texas Instruments
Lowest to $3.5353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0892 $50.1408
59+ $1.7143 $101.1437
91+ $1.6607 $151.1237
125+ $1.6071 $200.8875
161+ $1.5536 $250.1296
216+ $1.3928 $300.8448
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess