EN
  • EN
  • DE
  • IT

PCF85363ATT/AJ

Part No PCF85363ATT/AJ
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name PCF85363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-12408-2, 568-12408-1, 568-12408-6, 935304751118, PCF85363ATT/AJ-ND, 568-12408
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888747-PCF85363ATT/AJ
Ultra Librarian 3D Model Ultra Librarian PCF85363ATT/AJ CAD Model

Description

Overview of NXP's PCF85363ATT/AJ Real-Time Clock (RTC)

The PCF85363ATT/AJ is a highly integrated Real-Time Clock (RTC) module designed and manufactured by NXP Semiconductors. This advanced timekeeping device is engineered to provide precise timing solutions for a broad array of applications, ranging from consumer electronics to industrial systems. With its small footprint and low power consumption, the PCF85363ATT/AJ is an ideal choice for battery-powered and space-constrained applications.

Key Features

  • Accuracy: The device maintains excellent time accuracy with a built-in 32.768 kHz quartz crystal that serves as its time base.
  • Power Management: The RTC is designed for low power consumption, featuring a typical current of less than 0.25 µA in battery backup mode.
  • Interface: It supports I²C-bus interface, allowing for easy integration with most microcontrollers and processors.
  • Memory: It includes 240 bytes of RAM for user data storage, which can be used to store additional information or for scratchpad purposes.
  • Timers and Alarms: The device comes with multiple programmable alarms and timers, enhancing its functionality for various time-based tasks.
  • Calendar: An integrated calendar function accounts for leap years and varying days in the month, providing a complete date and time tracking solution.

Applications

The PCF85363ATT/AJ is versatile and can be utilized in numerous applications, including:

  • Consumer electronics such as smartwatches, clocks, and digital cameras
  • Industrial systems like data loggers, measurement equipment, and IoT devices
  • Portable medical devices that require accurate timestamping
  • Automotive electronics, including infotainment systems and GPS
  • Telecommunication infrastructure, such as network routers and switches

Package and Availability

The PCF85363ATT/AJ is offered in a tiny TSSOP14 package, ensuring a minimal footprint on the printed circuit board (PCB). Its robust design ensures reliable operation over an extended temperature range, which is critical for demanding environments. For pricing, samples, and further technical details, interested parties should contact NXP Semiconductors or authorized distributors.

You May Also Be Interested in

Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Need more? Email Us
Maxim Integrated
IC RECORDER TEMP 8-BIT 24-DIP
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.1306
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $36.9697
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $28.0279
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $0.3339
Maxim Integrated
MAX6901 3-WIRE SERIAL RTC
Lowest to $10.7524

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1282 $56.4100
125+ $0.9257 $115.7125
190+ $0.8968 $170.3920
260+ $0.8678 $225.6280
335+ $0.8389 $281.0315
450+ $0.7521 $338.4450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess