EN
  • EN
  • DE

PCF8584T/2,518

Part No PCF8584T/2,518
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CTRL PARALLEL/I2C BUS 20-SOIC / I2C Bus Controller Parallel/Serial (I2C) Interface 5V 20-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Protocol I2C
Function Controller
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 1.5mA
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 791550-PCF8584T/2,518
Popularity Medium
Supply and Demand Status Limited
Family Name PCF8584
Introduction Date August 29, 1995
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PCF8584T/2,518 CAD Model

Description

The NXP PCF8584T/2,518 is a versatile silicon-gate CMOS integrated circuit that serves as an interface between most standard parallel-bus microcontrollers/microprocessors and the serial I²C-bus. This device allows for the simple and efficient addition of I²C-bus connectivity to a wide array of applications without the need for extensive redesigning of the core system.

Key Features

  • Compatibility: Fully compatible with I²C-bus specification and capable of operating as a master or slave on the I²C-bus.
  • Operating Voltage: The device operates at a voltage range of 2.5V to 6V, making it versatile for use in various system environments.
  • Parallel-Bus Interface: Includes an 8-bit quasi-bidirectional data bus and control logic for interfacing with the parallel bus of a microcontroller or processor.
  • Programmable: Features several programmable functions such as interrupt output and bus arbitration logic, enhancing its adaptability to specific user requirements.
  • Speed: Capable of supporting both the standard (100 kHz) and fast (400 kHz) I²C-bus modes, facilitating its integration into systems with varying speed requirements.
  • Package: Available in a small outline package (SO16), which is suitable for space-constrained applications.

Applications

The PCF8584T/2,518 is ideal for a broad range of applications that require I²C-bus communication capabilities. These include, but are not limited to:

  • Embedded Systems
  • Industrial Control
  • Telecommunication Systems
  • Consumer Electronics
  • Automotive Systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PCF8584T/2,518 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term reliability and performance in the field.

Ordering Information

The product is available with the ordering code PCF8584T/2,518, and it comes in tape and reel packaging suitable for automated assembly processes. For detailed product specifications and ordering information, please refer to the official NXP datasheets or contact your local NXP sales office.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1755 $55.0530
14+ $7.5286 $105.4004
21+ $7.2933 $153.1593
29+ $7.0581 $204.6849
37+ $6.8228 $252.4436
50+ $6.1170 $305.8500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess