EN
  • EN
  • DE

PDTB123YK,115

Part No PDTB123YK,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 250MW SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 70 @ 50mA, 5V
Max Vce (sat) 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 1087199-PDTB123YK,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTB123YK,115 CAD Model

Description

The PDTB123YK,115 is a high-quality, robust PNP bipolar digital transistor manufactured by NXP Semiconductors, a renowned leader in the field of advanced electronic components. This transistor is designed to meet the needs of a wide range of applications, offering a perfect blend of performance, reliability, and versatility.

Key Features

  • Type: PNP bipolar digital transistor
  • Package: SOT-346 (SC-59) small surface-mounted device
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current (IC): 500 mA
  • Power Dissipation (Pd): 300 mW
  • DC Current Gain (hFE): High
  • Integrated Resistor: Built-in base resistor for simplified circuit design
  • Compliance: RoHS compliant and Halogen-free

Applications

The PDTB123YK,115 is suitable for a multitude of electronic applications, particularly where space is at a premium and energy efficiency is desired. Common applications include, but are not limited to:

  • Switching and amplification
  • Driver stages in audio amplifiers
  • Signal processing
  • Power management functions
  • Control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PDTB123YK,115 is no exception. It is designed to withstand rigorous conditions while maintaining its performance characteristics. The device's reliability is further ensured by its compliance with industry-standard RoHS directives, which restricts the use of certain hazardous substances in electronic equipment.

Why Choose PDTB123YK,115?

Choosing the PDTB123YK,115 means opting for a transistor that offers a harmonious combination of efficiency, durability, and ease of integration. With its built-in resistor, it simplifies circuit designs and reduces component count, which can be particularly beneficial in compact or complex PCB layouts. Its energy-saving characteristics also make it an environmentally conscious choice, contributing to greener electronics and reduced power consumption.

Whether you're designing consumer electronics, industrial control systems, or innovative IoT devices, the PDTB123YK,115 from NXP Semiconductors is a reliable and efficient component that won't disappoint.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess