EN
  • EN
  • DE

PDTC143ET

Part No PDTC143ET
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236693-PDTC143ET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC143ET CAD Model

Description

The NXP PDTC143ET series transistor is a high-quality, NPN Resistor-Equipped Transistor (RET) that offers a compact solution for general-purpose switching and amplification applications. This product is part of NXP's broad RET family, which is designed to minimize component count in electronic circuits, providing an integrated resistor configuration that simplifies circuit design and PCB layout.

Key Features

  • Built-in Bias Resistors: The PDTC143ET comes with integrated bias resistors to enable the configuration of biasing networks with fewer components. This simplifies the design and can reduce both size and cost.
  • Surface-Mount Package: Housed in a small SOT-23 plastic package, the transistor is suitable for high-density mounting and is an excellent choice for space-constrained applications.
  • High Performance: This series provides high gain performance coupled with low leakage current and low saturation voltage, making it ideal for low-power switching.
  • Wide Operating Range: With an operating range of -55°C to +150°C, the PDTC143ET is suitable for a diverse set of environments, ensuring reliability across various temperature conditions.

Applications

The versatile nature of the PDTC143ET makes it suitable for a wide range of applications, including:

  • Digital logic circuits
  • Signal processing
  • Power management
  • Telecommunications
  • Consumer electronics

Technical Specifications

Parameter Value
Configuration Single
Collector- Emitter Voltage (VCEO) 50V
Collector Current (IC) 100mA
Power Dissipation (Pd) 250mW
DC Current Gain (hFE) Minimum 100
Resistor Ratio (R1/R2) Typically 47

Overall, the NXP PDTC143ET series transistor is a reliable and efficient solution for designers looking to optimize their circuit designs with a high-performance, integrated component.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3,110+ $0.0161 $50.0710
6,625+ $0.0151 $100.0375
10,275+ $0.0146 $150.0150
14,815+ $0.0135 $200.0025
19,235+ $0.0130 $250.0550
24,000+ $0.0125 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 3110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess