EN
  • EN
  • DE

PESD5V0X1UALD

Part No PESD5V0X1UALD
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Ultra low capacitance unidirectional ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237075-PESD5V0X1UALD
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0X1UALD CAD Model

Description

Introducing the PESD5V0X1UALD from NXP Semiconductors

The PESD5V0X1UALD is a state-of-the-art ESD protection device engineered by NXP Semiconductors, designed to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of Electrostatic Discharge (ESD). This compact and efficient solution is an essential component for modern electronic systems, where it provides robust defense against transient voltage spikes and ensures the reliability and longevity of your applications.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for protecting sensitive electronics against ESD strikes without compromising the signal integrity.
  • Ultra-low Capacitance: With an ultra-low capacitance of just 0.6 pF, the PESD5V0X1UALD is particularly suitable for high-speed data lines, as it minimizes signal attenuation and preserves the integrity of high-speed signals.
  • High ESD Protection Level: It can withstand ESD discharges up to 30 kV (air and contact discharge), according to the IEC 61000-4-2 standard, providing superior protection for electronic components.
  • Single-Line Protection: The device is designed to protect one data line, offering targeted protection where it's needed most.
  • Leadless Ultra Small Package: Packaged in a leadless ultra-small DFN1006-2 (SOD882) package, the PESD5V0X1UALD is perfect for space-constrained applications.
  • Halogen Free and RoHS Compliant: Adhering to environmental standards, this product is halogen-free and compliant with the RoHS directive, making it a responsible choice for eco-friendly designs.

Applications

The PESD5V0X1UALD is ideally suited for a wide range of applications where ESD protection is critical. It is commonly used in:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Antenna connections
  • Mobile phones, smartphones, and other portable devices
  • High-speed data lines requiring minimal signal distortion

With its combination of high-level ESD protection, low capacitance, and small form factor, the PESD5V0X1UALD from NXP Semiconductors is an excellent choice for designers looking to enhance the durability and performance of their electronic systems. Whether it's for consumer electronics, communication devices, or high-speed data interfaces, this ESD protection device ensures that your products operate reliably in even the most challenging environments.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess