EN
  • EN
  • DE

PH2530AL

Part No PH2530AL
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100A (Tc)
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 57nC @ 10V
Max Input Capacitance 3468pF @ 12V
Maximum Rds On at Id,Vgs 2.4 mOhm @ 15A, 10V
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 209877-PH2530AL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PH2530AL CAD Model

Description

The NXP PH2530AL is a cutting-edge, high-performance transistor component designed to meet the rigorous demands of modern electronic applications. This product is part of NXP's acclaimed portfolio of discrete semiconductor devices, which are renowned for their reliability and efficiency.

Key Features

  • High Power Efficiency: The PH2530AL is a LDMOS transistor that offers exceptional power efficiency, making it suitable for high-frequency applications.
  • Wide Frequency Range: This component is designed to operate effectively over a broad frequency range, providing flexibility in various applications.
  • Robust Thermal Performance: With an excellent thermal design, the PH2530AL ensures stable performance even under high temperature conditions.
  • Durable Construction: Encased in a robust package, the PH2530AL is built to withstand challenging environments and ensure long-term durability.

Applications

The PH2530AL is versatile and can be employed in a multitude of applications, including but not limited to:

  • Broadband amplifiers
  • RF power amplifiers
  • Industrial, scientific, and medical (ISM) applications
  • Wireless infrastructure

Technical Specifications

The PH2530AL boasts impressive technical specifications that underscore its capabilities:

  • Voltage: It operates at a voltage that ensures optimal performance for high-power applications.
  • Current Handling: The device can handle significant current levels, contributing to its high-power output.
  • Gain: It offers a high gain factor, which is crucial for signal amplification purposes.
  • Efficiency: With high efficiency, the PH2530AL minimizes power loss and operates cooler compared to other transistors.

Quality and Reliability

NXP is committed to delivering products that adhere to the highest standards of quality and reliability. The PH2530AL is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry.

Conclusion

The NXP PH2530AL is an exemplary product that combines performance, efficiency, and durability. It is a preferred choice for designers and engineers looking for a reliable transistor that can deliver consistent results across a range of demanding applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9171 $65.5026
13+ $8.9570 $116.4410
20+ $8.6775 $173.5500
28+ $8.3980 $235.1440
36+ $8.1173 $292.2228
48+ $7.2777 $349.3296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess